EN
  • EN
  • DE

NCS37014MNTWG

Part No NCS37014MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description SKYLIGHT  /  General Purpose PMIC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr onsemi
Package Tape & Reel
Applications General Purpose
Current - Supply 575µA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 95°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NCS37014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 488-NCS37014MNTWGTR,488-NCS37014MNTWGCT,488-NCS37014MNTWGDKR
Standard Package 3,000
Win Source Part Number 1081854-NCS37014MNTWG
Ultra Librarian 3D Model Ultra Librarian NCS37014MNTWG CAD Model

Description

ON Semiconductor NCS37014MNTWG Overview

The ON Semiconductor NCS37014MNTWG is a high-performance, precision operational amplifier designed for a wide range of applications. This op-amp boasts a combination of low voltage noise and low current noise, making it an ideal choice for sensor interfaces, precision filters, and a variety of other analog circuits where a low-noise signal is crucial.

Key Features

  • Low Noise Performance: The NCS37014MNTWG features exceptionally low voltage noise density of 2.7 nV/√Hz at 1 kHz, which is beneficial for applications requiring high signal integrity.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, this operational amplifier can handle a wide range of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Input Bias Current: The device has a low input bias current of 1 pA, which minimizes errors in high impedance applications.
  • Wide Supply Voltage Range: It operates from a supply voltage ranging from 4.5 V to 36 V, accommodating various power supply configurations.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • Robust Design: The NCS37014MNTWG is designed to be robust against electrostatic discharge (ESD) events, with an ESD rating of 2 kV (HBM).

Applications

  • Precision Analog Circuits
  • Sensor Interfaces
  • Active Filters
  • Medical Instrumentation
  • Audio Electronics
  • Test and Measurement Systems

The NCS37014MNTWG from ON Semiconductor is available in a compact 8-pin TSSOP package, making it suitable for space-constrained applications. Whether you're developing precision instrumentation or high-fidelity audio equipment, this operational amplifier offers the performance and reliability needed to deliver superior results.

With its combination of low noise characteristics, high bandwidth, and versatile power supply range, the NCS37014MNTWG stands out as a top-tier component for designers looking to enhance the performance of their analog signal processing systems.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1496 $63.2280
125+ $0.9433 $117.9125
190+ $0.9138 $173.6220
265+ $0.8844 $234.3660
340+ $0.8549 $290.6660
455+ $0.7665 $348.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess