EN
  • EN
  • DE

2PA1774SJ

Part No 2PA1774SJ
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 50V 0.1A Automotive 3-Pin SC-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 153166-2PA1774SJ
Popularity Low
Supply and Demand Status Balance
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2PA1774SJ CAD Model

Description

Product Overview: 2PA1774SJ - NXP Semiconductors

The 2PA1774SJ is a high-performance PNP bipolar transistor brought to you by NXP Semiconductors, a leader in the semiconductor industry. This transistor is designed for general purpose switching and amplification applications, offering a robust and reliable solution for a wide range of electronic circuits.

Key Features:

  • Low V<sub>CEsat: The 2PA1774SJ features a low collector-emitter saturation voltage, which makes it highly efficient for low voltage operations and helps to minimize power loss.
  • High Current Gain Bandwidth Product: With its high f<sub>T value, this transistor is suitable for applications requiring high-frequency performance.
  • Complementary NXP Types: The 2PA1774SJ is complemented by NXP's NPN transistors, allowing for flexibility in design for push-pull and other complementary configurations.
  • Three Gain Selections: This product is available in three h<sub>FE (DC current gain) groups, which enables precise performance tuning for your application.
  • Surface-Mount Package: The device comes in a small SOT23 plastic package, which is ideal for automated assembly processes and helps to save space on PCBs.

Applications:

The versatility of the 2PA1774SJ makes it suitable for a variety of applications, including:

  • Low noise stages in audio equipment
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control circuits in embedded systems
  • Power management in portable devices

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 2PA1774SJ is no exception, providing dependable performance in a range of environmental conditions. It is manufactured using NXP's proven process technologies and is subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry.

Support and Resources:

For technical support, datasheets, and additional resources, customers can access NXP's extensive online resources or contact their local NXP sales office for further assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess