EN
  • EN
  • DE

NCS8353MNTXG

Part No NCS8353MNTXG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D 20W 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 060097-NCS8353MNTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS8353MNTXG CAD Model

Description

ON Semiconductor NCS8353MNTXG - High-Efficiency Audio Amplifier

The ON Semiconductor NCS8353MNTXG is a state-of-the-art audio amplifier designed for a wide range of applications requiring high audio performance and efficiency. As part of ON Semiconductor's portfolio of audio solutions, the NCS8353MNTXG stands out for its integration of features that cater to modern audio systems.

Key Features:

  • Class D Operation: This amplifier operates on a Class D architecture, enabling it to achieve high efficiency, which is particularly beneficial for portable and power-sensitive applications.
  • High Output Power: The NCS8353MNTXG can deliver robust output power, ensuring loud and clear sound reproduction without compromising on quality.
  • Low THD+N: Total Harmonic Distortion plus Noise (THD+N) is kept to a minimum, guaranteeing pristine audio fidelity for an immersive listening experience.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the amplifier from damage due to overheating, ensuring long-term reliability and safety.
  • EMI Suppression: The device includes features to minimize electromagnetic interference (EMI), making it suitable for use in environments where EMI could be a concern.

Applications:

  • Wireless Speakers
  • Bluetooth Headphones
  • Soundbars and Home Theater Systems
  • Portable Audio Devices
  • Smart Home Audio Applications

The NCS8353MNTXG is packaged in a compact, surface-mount technology (SMT) package, making it ideal for space-constrained applications. Its design is optimized for easy integration into various audio systems, while maintaining high performance and sound quality. With the NCS8353MNTXG, ON Semiconductor continues its commitment to delivering innovative audio amplifier solutions that meet the demands of an ever-evolving electronics market.

Whether you're developing a new audio product or looking to upgrade an existing system, the ON Semiconductor NCS8353MNTXG offers the performance, efficiency, and reliability needed to create an exceptional audio experience for end-users.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4099 $61.7386
32+ $3.6184 $115.7888
50+ $3.5053 $175.2650
69+ $3.3922 $234.0618
89+ $3.2792 $291.8488
118+ $2.9399 $346.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess