EN
  • EN
  • DE

UCC5680PW28TR

Part No UCC5680PW28TR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 3-5V LVD TERMINATOR 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 056192-UCC5680PW28TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5680PW28TR CAD Model

Description

The UCC5680PW28TR is a high-performance SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed to maintain signal integrity in SCSI bus systems. This terminator is part of TI's extensive range of interface ICs, which are engineered to facilitate reliable communication between devices.

Key Features

  • Multi-mode Compatibility: The UCC5680PW28TR supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, making it versatile for various SCSI configurations.
  • Hot-Plugging Support: With hot-plugging capability, this terminator allows devices to be connected or disconnected without the need to power down the SCSI bus, enhancing ease of use and system maintenance.
  • Thermal Protection: The device includes an over-temperature protection feature, ensuring reliable performance and longevity even in environments with fluctuating temperatures.

Applications

The UCC5680PW28TR is suitable for a range of applications that require robust data integrity and device communication. It is commonly used in:

  • Server storage systems
  • RAID systems
  • Workstations
  • Industrial control equipment

Technical Specifications

Parameter Value Package / Case 28-TSSOP (0.173", 4.40mm Width) Mounting Type Surface Mount Operating Temperature -40°C ~ 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC5680PW28TR is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring your systems run smoothly and efficiently.

Ordering Information

The UCC5680PW28TR is available in tape and reel packaging, making it ideal for automated assembly processes. The 'TR' suffix indicates tape and reel packaging, ensuring you receive components that are ready for production environments.

You May Also Be Interested in

Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $25.0254
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7336 $51.9384
45+ $2.2430 $100.9350
70+ $2.1729 $152.1030
96+ $2.1028 $201.8688
123+ $2.0327 $250.0221
165+ $1.8224 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess