EN
  • EN
  • DE

NCV2561SQT1G

Part No NCV2561SQT1G
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO AMP 1CH SC-88-6  /  Video Driver IC Analog Voltage NTSC, PAL SC-88/SC70-6/SOT-363 Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Driver
Applications Consumer Video
Standards NTSC, PAL
Control Interface Analog Voltage
Voltage - Supply 3.3V ~ 2.7V
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NCV2561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 964632-NCV2561SQT1G
Ultra Librarian 3D Model Ultra Librarian NCV2561SQT1G CAD Model

Description

NCV2561SQT1G - ON Semiconductor

The NCV2561SQT1G is a robust, automotive-grade, adjustable frequency, low-dropout (LDO) voltage regulator designed and manufactured by ON Semiconductor. This high-performance component is specifically engineered to meet the stringent requirements of automotive applications, providing a stable and reliable power supply for various electronic systems within the vehicle.

Key Features

  • Voltage Regulation: The device offers excellent voltage regulation capabilities, ensuring consistent output even under varying input conditions and load changes.
  • Adjustable Frequency: It features an adjustable switching frequency, allowing designers to optimize the regulator for performance and efficiency based on the specific needs of the application.
  • Low Dropout: Its low dropout design makes it ideal for applications where the input voltage is very close to the output voltage, maximizing efficiency and battery life.
  • Thermal Protection: The NCV2561SQT1G is equipped with thermal shutdown protection, safeguarding the device and the system from overheating and potential damage.
  • Short-Circuit Protection: It also includes built-in short-circuit protection, providing an additional layer of security for the electronic components it powers.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for the harsh environments encountered in automotive applications.

Applications

The NCV2561SQT1G is ideal for use in a variety of automotive systems, including:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems

Quality and Reliability

ON Semiconductor's commitment to quality and reliability is evident in the NCV2561SQT1G, which is AEC-Q100 qualified, ensuring that it meets the automotive industry's rigorous standards for performance and durability. This product is designed not only to meet current automotive requirements but also to anticipate future demands, making it a forward-thinking choice for automotive system designers.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4285 $57.8475
330+ $0.3517 $116.0610
510+ $0.3406 $173.7060
705+ $0.3296 $232.3680
910+ $0.3187 $290.0170
1,215+ $0.2857 $347.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess