EN
  • EN
  • DE

NCV4269CD250R2G

Part No NCV4269CD250R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 14SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.5V @ 100mA
Current - Output 150mA
Current - Quiescent (Iq) 250 µA
Current - Supply (Max) 3 mA
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NCV4269
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCV4269CD250R2G-OS,NCV4269CD250R2G-ND,488-NCV4269CD250R2GCT,488-NCV4269CD250R2GTR,488-NCV4269CD250R2GDKR,ONSONSNCV4269CD250R2G
Standard Package 2,500
Win Source Part Number 1323717-NCV4269CD250R2G
Ultra Librarian 3D Model Ultra Librarian NCV4269CD250R2G CAD Model

Description

The NCV4269CD250R2G is a robust, high-performance linear voltage regulator designed and manufactured by ON Semiconductor. This component is specifically engineered to provide a stable and reliable power supply in automotive and industrial applications, where the operating conditions can be particularly challenging.

Key Features

  • Output Voltage: The regulator delivers a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a precise and stable voltage level.
  • High Output Current: With an ability to supply up to 150mA of output current, this device can support a wide range of loads, from simple sensors to more demanding integrated circuits.
  • Wide Input Voltage Range: The NCV4269CD250R2G can operate with an input voltage range from 4.5V to 45V, accommodating the fluctuations commonly found in automotive power systems.
  • Thermal Protection: The integrated thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the regulator and the connected components from potential thermal damage.
  • Short Circuit Protection: In the event of a short circuit, the device is capable of limiting the output current to prevent damage, enhancing the overall reliability of the system.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage level.

Applications

The NCV4269CD250R2G is suitable for a broad spectrum of applications, particularly in the automotive industry where reliability and performance are critical. It is ideal for use in power supplies for microcontrollers, sensors, and other electronic control units (ECUs) that require a stable voltage in a harsh operating environment.

Package and Quality

Enclosed in a D2PAK package, the NCV4269CD250R2G is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, reflecting its high reliability and suitability for automotive-grade applications. The compact form factor of the D2PAK package also makes it a practical choice for space-constrained applications.

With its combination of features, the NCV4269CD250R2G from ON Semiconductor is a dependable choice for designers looking to ensure the stable operation of their electronic systems in demanding conditions.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4729 $58.9160
100+ $1.2086 $120.8600
150+ $1.1709 $175.6350
205+ $1.1331 $232.2855
265+ $1.0953 $290.2545
355+ $0.9820 $348.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,418 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess