EN
  • EN
  • DE

NCV4279B

Part No NCV4279B
Manufacturer ON Semiconductor
Description 5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Monitor FLAG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230625-NCV4279B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV4279B CAD Model

Description

Introducing the NCV4279B from ON Semiconductor

The NCV4279B is a stalwart voltage regulator integrated circuit (IC) designed by ON Semiconductor, a leader in the field of energy-efficient innovations. This robust component is engineered to deliver a precise voltage supply, making it an ideal solution for automotive applications where reliable and consistent performance is vital.

At the heart of the NCV4279B's functionality is its ability to provide a fixed output voltage with a high degree of accuracy. The device is characterized by its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in automotive environments where battery voltage can fluctuate significantly.

The NCV4279B is adept at handling challenging conditions. It offers a wide operating temperature range, making it suitable for under-the-hood applications. Additionally, it is equipped with several protective features, such as overcurrent protection, thermal shutdown, and load dump protection. These safeguards help to ensure the longevity and reliability of the regulator under the harsh electrical transients and thermal conditions commonly encountered in automotive settings.

With its compact size, the NCV4279B is designed to fit into tight spaces, making it a versatile choice for various automotive electronic systems, including engine control units, instrument clusters, and infotainment systems. It is also suitable for use in power supplies for microcontrollers, sensors, and other sensitive electronic components that require a stable voltage in a vehicular environment.

ON Semiconductor has a reputation for producing high-quality, durable components, and the NCV4279B is no exception. Its robust design and comprehensive feature set make it an excellent choice for designers and engineers looking to integrate a reliable power solution into their automotive applications. By choosing the NCV4279B, you can expect a product that not only meets but exceeds the demanding requirements of the automotive industry.

For further information, including detailed specifications, application notes, and support resources, visit ON Semiconductor's official website or contact their customer support team.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess