EN
  • EN
  • DE

NCV4279BDWR2G

Part No NCV4279BDWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 19μA to 125μA
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 150mA
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 117740-NCV4279BDWR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV4279BDWR2G CAD Model

Description

ON Semiconductor NCV4279BDWR2G Voltage Regulator

The ON Semiconductor NCV4279BDWR2G is a precision micro-power voltage regulator designed to cater to the rigorous demands of automotive and industrial applications. This highly reliable component is engineered to provide a stable output voltage with a low dropout performance, making it an ideal choice for systems that require a consistent power supply under varying input conditions.

Key Features

  • Output Voltage: The NCV4279BDWR2G offers a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: This voltage regulator provides excellent regulation with a high degree of accuracy, which is critical for maintaining system stability.
  • Low Dropout Voltage: Its low dropout feature allows the regulator to continue to provide a stable output even when the input-to-output differential is minimal, enhancing the efficiency of the system it is used in.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against potential damage from overheating.
  • Wide Operating Temperature Range: With an operating temperature range that suits automotive and industrial environments, the NCV4279BDWR2G can withstand harsh conditions without compromising performance.

Applications

The NCV4279BDWR2G is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems that require a stable voltage supply, such as infotainment, navigation, and ADAS (Advanced Driver-Assistance Systems).
  • Industrial equipment where precise voltage regulation is necessary to ensure the accuracy and reliability of the machinery.
  • Portable devices where energy efficiency is crucial, as the low dropout performance of the NCV4279BDWR2G maximizes battery life.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV4279BDWR2G is no exception. It is AEC-Q100 qualified, meaning it has passed stringent automotive industry standards for performance and reliability. Additionally, the device is provided in a robust package, ensuring it can withstand the mechanical stresses it may encounter in various applications.

With its combination of precision, efficiency, and durability, the ON Semiconductor NCV4279BDWR2G voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess