EN
  • EN
  • DE
  • IT

NCV47701PDAJR2G

Part No NCV47701PDAJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 350MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) 20V
Voltage Dropout (Max) 0.5V @ 150mA
Current - Output 350mA
Current - Quiescent (Iq) 230 µA
Current - Supply (Max) 50 mA
PSRR 70dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV47701
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647948-NCV47701PDAJR2G
Ultra Librarian 3D Model Ultra Librarian NCV47701PDAJR2G CAD Model

Description

ON Semiconductor NCV47701PDAJR2G Voltage Regulator

The NCV47701PDAJR2G is a high-performance voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a wide range of automotive and industrial applications. This robust component is particularly suited for harsh environments where reliability and efficiency are paramount.

Key Features

  • Output Voltage: The NCV47701PDAJR2G provides a fixed output voltage, ensuring a stable and consistent supply for sensitive electronic components.
  • High Accuracy: This voltage regulator boasts a high level of accuracy, which is critical for systems requiring precise voltage levels to operate correctly.
  • Low Dropout: The low dropout feature enables the regulator to maintain output voltage regulation even when the input-to-output differential is minimal, making it highly efficient in battery-operated devices.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for various climates and conditions.

Applications

The NCV47701PDAJR2G is ideal for automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics. It is also well-suited for industrial applications that demand high levels of precision and durability, such as process control systems, automation technology, and power management solutions.

Quality and Reliability

Manufactured by ON Semiconductor, a leader in the semiconductor industry, the NCV47701PDAJR2G is built to meet the highest quality standards. The component is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, the device is packaged in a robust, surface-mount DFN-10 package, which provides excellent thermal performance and space-saving benefits on the circuit board.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The NCV47701PDAJR2G is designed with green manufacturing processes in mind, and it complies with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

In summary, the NCV47701PDAJR2G from ON Semiconductor is a reliable and efficient solution for voltage regulation in demanding applications, offering precision, durability, and compliance with environmental standards.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1814 $50.1722
56+ $1.7899 $100.2344
87+ $1.7339 $150.8493
120+ $1.6780 $201.3600
155+ $1.6221 $251.4255
207+ $1.4543 $301.0401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,196 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess