EN
  • EN
  • DE

NCV51400MNTXG

Part No NCV51400MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO DDR 1OUT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features series LDO (Linear), DDR Voltage Regulator IC 1 Output 10-DFN (3x3)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name NCV51400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929010-NCV51400MNTXG
Ultra Librarian 3D Model Ultra Librarian NCV51400MNTXG CAD Model

Description

Introducing the NCV51400MNTXG Voltage Regulator by ON Semiconductor

The NCV51400MNTXG is a cutting-edge voltage regulator device designed and manufactured by ON Semiconductor, a renowned leader in power and signal management. This product is specifically engineered to provide a reliable and efficient power management solution for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features of the NCV51400MNTXG

  • High Precision: The NCV51400MNTXG boasts a remarkable output voltage precision, ensuring stable and consistent power delivery to the most sensitive electronic components.
  • Low Dropout: With its low dropout feature, the device operates efficiently even when the supply voltage is close to the output voltage, which is ideal for battery-operated devices where energy conservation is critical.
  • Thermal Protection: The built-in thermal shutdown mechanism safeguards the regulator and the overall system from the potential damage caused by excessive heat, enhancing the product's reliability and longevity.
  • Current Limiting: Incorporated current limit protection prevents damage from overcurrent conditions, making the NCV51400MNTXG a robust choice for a variety of electronic circuits.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh environments and ensuring performance stability across different conditions.

Applications

The NCV51400MNTXG is versatile in its applications, catering to industries where power regulation is paramount. It is particularly useful in automotive systems, where it can contribute to the functionality of infotainment systems, sensors, and control units. Additionally, it finds its place in industrial settings, aiding in the operation of automation systems, and in consumer electronics, where power efficiency and safety are essential.

Quality and Compliance

Adhering to ON Semiconductor's commitment to quality, the NCV51400MNTXG is designed with the highest standards of performance and reliability. It complies with stringent automotive industry standards, ensuring that it meets the rigorous requirements for automotive-grade components. Moreover, the device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

With its robust feature set and compliance with industry standards, the NCV51400MNTXG from ON Semiconductor stands out as a superior choice for designers seeking a reliable voltage regulator solution.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7343 $58.7440
195+ $0.6026 $117.5070
300+ $0.5837 $175.1100
410+ $0.5649 $231.6090
530+ $0.5461 $289.4330
710+ $0.4896 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess