EN
  • EN
  • DE

NCV51411MNR2G

Part No NCV51411MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A, 260 kHz, Low Voltage Buck Regulator with Synchronization Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 1.27V
Output Voltage MAX 38V
Output Current 1.5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 18-VFDFN Exposed Pad
Manufacturer Package 18-DFN (5x6)
Win Source Part Number 1230645-NCV51411MNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV51411
Introduction Date June 10, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCV51411MNR2G CAD Model

Description

ON Semiconductor NCV51411MNR2G Overview

The NCV51411MNR2G is a high-performance, low-dropout linear voltage regulator designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronics that require a consistent power source. With its robust design and advanced features, the NCV51411MNR2G is suitable for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Output Voltage: The NCV51411MNR2G provides a fixed output voltage that ensures a stable power supply for your circuits.
  • High Accuracy: This voltage regulator offers excellent accuracy, maintaining voltage levels within tight tolerances, which is critical for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, allowing it to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and your application from potential damage due to overheating.
  • Current Limiting: A current limit feature protects against overcurrent conditions, ensuring the longevity and reliability of both the regulator and the powered device.

Applications

The NCV51411MNR2G's versatile nature makes it an excellent choice for various applications, including but not limited to:

  • Automotive electronics such as infotainment systems, GPS devices, and dashboard instrumentation.
  • Power management solutions in industrial settings, where consistent and reliable voltage is paramount.
  • Consumer electronics that require precise voltage regulation, including wearable technology and portable devices.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCV51411MNR2G is no exception. It is designed to meet stringent quality standards and is manufactured with reliability in mind. The device's performance is backed by ON Semiconductor's reputation for producing durable and dependable electronic components.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9793 $53.8137
21+ $4.9061 $103.0281
32+ $4.7528 $152.0896
44+ $4.5995 $202.3780
57+ $4.4461 $253.4277
76+ $3.9862 $302.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess