EN
  • EN
  • DE

NCV553SQ15T1G

Part No NCV553SQ15T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 80MA SC82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.8V @ 80mA
Output Current 80mA
Operating Supply Current 1μA to 6μA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 1082611-NCV553SQ15T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV553SQ15T1G CAD Model

Description

ON Semiconductor NCV553SQ15T1G Voltage Regulator

The NCV553SQ15T1G from ON Semiconductor is a robust, high-performance low dropout voltage regulator (LDO) designed to deliver a stable and reliable power supply in a wide range of applications. This compact and efficient LDO is an ideal choice for sensitive electronics that require a steady 1.5V output voltage.

Key Features

  • Output Voltage: Precisely regulated 1.5V output, making it suitable for powering low-voltage logic and ICs.
  • High Accuracy: Maintains output voltage accuracy within ±2%, ensuring stable operation for sensitive components.
  • Low Dropout: The device's low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-operated devices.
  • Current Capacity: Capable of supplying up to 150mA of output current, sufficient for a variety of small-scale applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the regulator and the downstream circuitry from damage due to overheating.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the device's longevity in harsh electrical environments.

Applications

The NCV553SQ15T1G is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Automotive electronics
  • Point-of-load power supplies
  • Healthcare and medical instrumentation

Package and Quality

ON Semiconductor's NCV553SQ15T1G comes in a compact, surface-mountable TSOP-5 package, which allows for efficient space utilization on printed circuit boards (PCBs). The device is AEC-Q100 qualified, making it suitable for automotive applications that demand the highest quality and reliability standards.

Conclusion

With its precision output, low dropout, and robust protection features, the NCV553SQ15T1G from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and efficiency of their power management solutions. Its small footprint and compliance with stringent automotive standards further ensure that it meets the needs of a wide array of high-performance applications.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess