EN
  • EN
  • DE

LP5907UVX-3.1/NOPB

Part No LP5907UVX-3.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.1V 250MA 4DSBGA / Ultralow-Noise, 250-mA Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 3.1V
Maximum Dropout Voltage 0.2V at 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25μA
Current - Supply (Maximum) 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Part Number Series LP5907
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805551-LP5907UVX-3.1/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907UVX-3.1/NOPB CAD Model

Description

The LP5907UVX-3.1/NOPB is a high-performance, low-noise linear voltage regulator produced by Texas Instruments. This device is specifically engineered to deliver a stable and clean power supply, making it an ideal choice for sensitive RF and analog circuitry that requires a precise voltage source with minimal disturbance.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 3.1V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance for critical components.
  • Low Noise: With an ultra-low noise output, this regulator minimizes the introduction of unwanted signals into sensitive circuits, preserving signal integrity.
  • Low Dropout: The device features a low dropout voltage, enhancing its efficiency and allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, thus ensuring long-term reliability.
  • Stable with Ceramic Capacitors: The LP5907UVX-3.1/NOPB is designed to be stable with low-cost ceramic capacitors, reducing the overall bill of materials for the end product.

Applications

The LP5907UVX-3.1/NOPB is versatile and can be used in a wide range of applications, including:

  • RF applications
  • High-precision analog circuits
  • Portable and battery-powered devices
  • Medical equipment
  • Audio applications

Package and Quality

The device comes in a compact, environmentally friendly X2SON package, which is lead-free and RoHS compliant. The NOPB designation indicates that the product is provided in a "No Lead" (Pb) configuration, adhering to the latest environmental standards and regulations.

Conclusion

Overall, the LP5907UVX-3.1/NOPB from Texas Instruments stands out for its precision, low noise, and high reliability, making it an excellent choice for designers who require a stable voltage source for sensitive circuits. Its compatibility with ceramic capacitors and integrated thermal protection feature further enhance its appeal in the modern electronics market.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3113 $52.9808
37+ $2.7170 $100.5290
57+ $2.6321 $150.0297
79+ $2.5472 $201.2288
102+ $2.4623 $251.1546
136+ $2.2076 $300.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess