EN
  • EN
  • DE

NCV70521DQ0R2G

Part No NCV70521DQ0R2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832443-NCV70521DQ0R2G
Ultra Librarian 3D Model Ultra Librarian NCV70521DQ0R2G CAD Model

Description

ON Semiconductor NCV70521DQ0R2G - Automotive FlexRay Transceiver

The ON Semiconductor NCV70521DQ0R2G is a cutting-edge automotive-grade FlexRay transceiver designed to interface the communication controller with the physical bus in a FlexRay communication system. This high-performance transceiver is tailored to meet the stringent requirements of high-speed data communication in modern vehicles, providing robust communication in the demanding automotive environment.

Key Features

  • Compliance: Fully compliant with the FlexRay Physical Layer Specification Version 3.0.1, ensuring seamless integration into FlexRay networks.
  • High-Speed Performance: Capable of handling up to 10 Mbps data rates for fast and reliable data transmission.
  • Bus Guardian Interface: Integrated Bus Guardian interface for enhanced network management and error containment.
  • Low Power Mode: Features a low-power mode with a wake-up capability for improved energy efficiency.
  • Thermal Protection: Includes thermal shutdown protection to safeguard the device from overheating.
  • Under Voltage Detection: Under voltage detection feature helps prevent operation under unsafe conditions.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment with excellent EMC performance.

Applications

The NCV70521DQ0R2G is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Chassis and Safety Systems
  • Gateway Modules
  • Body Control Modules

Package and Quality

The device is offered in a compact QFN package, which is lead-free and RoHS compliant, ensuring environmental friendliness and suitability for space-constrained applications. Manufactured with the highest quality standards, the NCV70521DQ0R2G is AEC-Q100 qualified, making it a reliable choice for automotive applications where performance and durability are of paramount importance.

With its advanced features and compliance with automotive industry standards, the ON Semiconductor NCV70521DQ0R2G FlexRay transceiver is an essential component for developers looking to create high-performance, reliable automotive communication systems.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess