EN
  • EN
  • DE

NCV7381CDP0R2G

Part No NCV7381CDP0R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000894-NCV7381CDP0R2G
Manufacturer onsemi
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) /Cut Tape (CT)
Type Transceiver
Protocol FlexRay
Duplex Half
Receiver Hysteresis 140 mV
Data Rate 10Mbps
Ultra Librarian 3D Model Ultra Librarian NCV7381CDP0R2G CAD Model

Description

The ON Semiconductor NCV7381CDP0R2G is a high-performance, single-channel high-speed Low-Voltage Differential Signaling (LVDS) transceiver designed to meet the rigorous demands of automotive and industrial applications. This integrated circuit is specifically engineered to provide robust data communication with minimal electromagnetic emissions and susceptibility, making it an ideal choice for safety-critical and data-intensive applications where reliability and performance are paramount.

Key Features

  • Automotive Qualification: The NCV7381CDP0R2G is AEC-Q100 qualified, ensuring it meets the automotive industry's stringent quality standards for electronic components.
  • High Data Rates: This transceiver supports data rates up to 1 Gbps, enabling fast and efficient data transfer between devices.
  • Low Power Consumption: It operates with a minimal power draw, contributing to the overall energy efficiency of the system in which it's deployed.
  • Wide Temperature Range: The device is designed to function reliably across a broad temperature range, from -40°C to +125°C, making it suitable for harsh environments.
  • Robust ESD Protection: It includes built-in Electrostatic Discharge (ESD) protection circuits, which safeguard the device against sudden voltage spikes.
  • Small Footprint: The small package size allows for a compact design, enabling integration into space-constrained applications without sacrificing performance.

Applications

The NCV7381CDP0R2G is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Vehicle-to-everything (V2X) communication systems
  • Industrial control and automation
  • High-speed data communication for networking equipment

With its robust design and high-speed capabilities, the ON Semiconductor NCV7381CDP0R2G transceiver is a reliable solution for developers looking to enhance the performance and integrity of their automotive and industrial communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess