EN
  • EN
  • DE

NCV8161ASN280T1G

Part No NCV8161ASN280T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 450MA 5TSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.345V @ 450mA
Current - Output 450mA
Current - Quiescent (Iq) 23 µA
PSRR 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV8161
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8161ASN280T1GOSCT,NCV8161ASN280T1GOSDKR,NCV8161ASN280T1GOSTR
Standard Package 3,000
Win Source Part Number 1323710-NCV8161ASN280T1G
Ultra Librarian 3D Model Ultra Librarian NCV8161ASN280T1G CAD Model

Description

The NCV8161ASN280T1G, from ON Semiconductor, is a highly efficient, automotive-grade voltage regulator designed to deliver a stable and reliable power supply. This low-dropout (LDO) regulator is suitable for a wide range of applications, particularly in the automotive industry where performance and durability are critical under harsh conditions.

With an output voltage of 2.8V, the NCV8161ASN280T1G is capable of sourcing up to 150mA of output current. Its low quiescent current makes it an energy-efficient choice for battery-operated devices. The regulator's high accuracy and low dropout voltage ensure that the output remains stable even with changes in load or input voltage, which is essential for sensitive electronic components.

The NCV8161ASN280T1G is designed with thermal shutdown and current limit features to protect the device under abnormal operating conditions. These safety features, along with its wide operating temperature range, make it an ideal choice for automotive applications that may experience extreme temperatures and require consistent performance.

This voltage regulator comes in a compact, surface-mount package, making it suitable for space-constrained applications. The small footprint allows for more efficient use of board space while providing the necessary power regulation for complex automotive circuits.

Key features of the NCV8161ASN280T1G include:

  • Output Voltage: 2.8V
  • Output Current: Up to 150mA
  • Low Dropout Voltage
  • Low Quiescent Current
  • High Output Voltage Accuracy
  • Thermal Shutdown Protection
  • Current Limit Protection
  • Wide Operating Temperature Range
  • Automotive Grade Reliability

The NCV8161ASN280T1G is a testament to ON Semiconductor's commitment to providing robust and reliable power management solutions for the automotive industry and other high-demand applications. Its combination of efficiency, precision, and protection features ensures that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7908 $51.4020
155+ $0.6488 $100.5640
240+ $0.6286 $150.8640
330+ $0.6083 $200.7390
430+ $0.5880 $252.8400
570+ $0.5272 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess