EN
  • EN
  • DE

NCV8184DTRKG

Part No NCV8184DTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) Tracking
Dropout Voltage-Max 0.6V @ 60mA
Output Current 70mA
Operating Supply Current 20μA to 7mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 0.35V @ 60mA
Mounting SMD (SMT)
Case / Package DPAK-5
Win Source Part Number 110667-NCV8184DTRKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8184DTRKG CAD Model

Description

The ON Semiconductor NCV8184DTRKG is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in automotive and industrial applications. This device is specifically engineered to meet the stringent requirements of automotive systems, providing a robust and efficient solution for voltage regulation needs.

Key Features

  • Output Voltage: The NCV8184DTRKG offers a precise output voltage, ensuring consistent performance for sensitive electronic components.
  • High Accuracy: With an impressive accuracy level, this voltage regulator maintains voltage stability under various conditions, contributing to the overall reliability of the system it powers.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage, maximizing efficiency and battery life in portable applications.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, ensuring safe operation and prolonging the lifespan of both the regulator and the system it is part of.
  • Wide Operating Temperature Range: Designed to withstand the harsh conditions of automotive environments, it operates effectively across a broad temperature range.
  • Current Limiting: Built-in current limiting safeguards the device and the application from damage due to excessive current draw.
  • Automotive Qualified: The NCV8184DTRKG is qualified for automotive applications, complying with the rigorous standards for performance and reliability.

Applications

The ON Semiconductor NCV8184DTRKG is versatile in its applications, suitable for various automotive systems such as infotainment, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that require a stable power supply under demanding conditions.

Package and Availability

This voltage regulator is available in a DPAK package, providing a compact solution for space-constrained applications. The package is designed for easy integration into a wide range of electronic assemblies. The NCV8184DTRKG is available for purchase through ON Semiconductor's distribution network, ensuring availability for both small-scale projects and large-volume production runs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8425 $50.5500
145+ $0.6913 $100.2385
225+ $0.6697 $150.6825
310+ $0.6481 $200.9110
400+ $0.6265 $250.6000
535+ $0.5617 $300.5095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess