EN
  • EN
  • DE

NCV8502PDW80R2G

Part No NCV8502PDW80R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.15A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 19mA
Control Features Enable, Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 0.4V @ 150mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121114-NCV8502PDW80R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8502PDW80R2G CAD Model

Description

The NCV8502PDW80R2G from ON Semiconductor is a robust, precision voltage regulator designed to deliver a stable output voltage with high accuracy. This component is engineered to meet the stringent requirements of automotive applications, making it ideal for use in powertrain systems, body control modules, and advanced driver assistance systems (ADAS).

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5V, which is ideal for consistent power supply needs.
  • High Output Current: With the capability to deliver up to 150 mA, the NCV8502PDW80R2G can power a wide range of automotive circuits and components.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing its reliability and longevity in demanding automotive environments.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 150°C, the regulator is well-suited for the extreme conditions encountered in automotive applications.
  • Robust Design: The NCV8502PDW80R2G is designed to withstand the harsh electrical transients and load dump pulses commonly found in automotive electrical systems.

Applications

The precision and durability of the NCV8502PDW80R2G make it an excellent choice for various automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Advanced driver assistance systems (ADAS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous standards of the automotive industry. The NCV8502PDW80R2G is AEC-Q100 qualified, ensuring that it meets the reliability requirements for automotive-grade components. Additionally, the device is provided in a robust, surface-mount DPAK package that is both space-efficient and easy to integrate into a variety of circuit designs.

For engineers and designers looking for a reliable voltage regulator capable of withstanding the rigors of automotive use, the NCV8502PDW80R2G from ON Semiconductor is an outstanding solution that combines performance, precision, and durability.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess