EN
  • EN
  • DE

NCV8508D2T50

Part No NCV8508D2T50
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 250MA D2PAK-7 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA D2PAK-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.9V @ 150mA
Current - Output 250mA
Current - Quiescent (Iq) 150 µA
Control Features Enable, Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package D2PAK-7
Base Product Number NCV8508
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1323618-NCV8508D2T50
Ultra Librarian 3D Model Ultra Librarian NCV8508D2T50 CAD Model

Description

Introducing the NCV8508D2T50 Voltage Regulator from ON Semiconductor

The NCV8508D2T50 is a robust, automotive-grade, low-dropout voltage regulator designed by ON Semiconductor to cater to the demanding requirements of automotive, industrial, and a broad range of other applications. This precision device is engineered to deliver a stable output voltage with a low dropout voltage, ensuring efficient operation even in the most challenging conditions.

Key Features

  • Output Voltage Precision: The NCV8508D2T50 provides a fixed output voltage of 5.0V, with an impressive accuracy of ±2%, catering to systems that require consistent performance and reliability.
  • High Current Capability: With the ability to supply up to 150 mA of output current, this regulator can support a variety of loads, making it versatile for numerous applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage level without compromising the stability of the output voltage.
  • Thermal Protection: The NCV8508D2T50 is equipped with thermal shutdown protection, safeguarding the device and the system from excessive temperatures that could potentially cause damage.
  • Short Circuit Protection: In-built short circuit protection ensures that the regulator and the connected circuitry are protected from the adverse effects of short-circuit conditions.
  • Wide Operating Temperature Range: This device is operational over a broad temperature range from -40°C to 150°C, suitable for harsh environments and automotive under-the-hood applications.
  • Package: The regulator is offered in a compact D2PAK-3 surface-mount package, allowing for efficient space utilization on printed circuit boards.

Applications

The NCV8508D2T50's robustness and precision make it ideal for use in various automotive applications, such as in-car entertainment systems, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for powering sensors, microcontrollers, and other sensitive electronic components in industrial settings.

ON Semiconductor's commitment to quality is evident in the NCV8508D2T50 voltage regulator, providing designers with a reliable and efficient power management solution that meets stringent automotive standards, including AEC-Q100 qualification for automotive reliability.

For detailed specifications and application notes, visit the ON Semiconductor website to ensure this voltage regulator meets your design requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess