EN
  • EN
  • DE

NCV8535MN250R2G

Part No NCV8535MN250R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.34V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 14 mA
PSRR -
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number NCV8535
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379315-NCV8535MN250R2G
Ultra Librarian 3D Model Ultra Librarian NCV8535MN250R2G CAD Model

Description

Introducing the NCV8535MN250R2G Voltage Regulator by ON Semiconductor

The NCV8535MN250R2G is a state-of-the-art voltage regulator designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is engineered to meet the stringent requirements of automotive applications, providing a reliable and efficient power management solution. The NCV8535MN250R2G is an ideal choice for a wide range of automotive electronics, including infotainment systems, instrument clusters, and advanced driver assistance systems (ADAS).

Key Features

  • High Output Voltage Accuracy: The NCV8535MN250R2G offers an impressive output voltage accuracy, ensuring stable and consistent power delivery to sensitive automotive circuits.
  • Low Dropout Voltage: With its low dropout voltage design, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and improving overall system performance.
  • Wide Operating Temperature Range: Capable of functioning across a broad temperature range, the NCV8535MN250R2G is well-suited for the harsh environments typically encountered in automotive applications.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard against overcurrent conditions and excessive temperatures, enhancing reliability and longevity.
  • Adjustable Output: Offering flexibility in design, the output voltage of the NCV8535MN250R2G can be adjusted to meet the specific needs of the application.
  • Power Save Mode: It incorporates a power save mode that reduces quiescent current during light load conditions, contributing to energy savings and extended battery life in automotive systems.

Package and Compliance

The NCV8535MN250R2G is housed in a robust, surface-mount package that is designed to optimize board space and ensure a reliable solder connection. It is fully AEC-Q100 qualified, demonstrating compliance with the highest standards for automotive-grade components.

Applications

With its robust feature set and automotive-grade reliability, the NCV8535MN250R2G is ideally suited for powering microcontrollers, sensors, and other critical automotive electronics that require a stable voltage supply. Its versatility also makes it a good fit for power management tasks in telematics, body control modules, and powertrain systems.

Choose the NCV8535MN250R2G from ON Semiconductor for your automotive power management needs and benefit from the quality, performance, and reliability that come with a product designed specifically for the challenges of the automotive industry.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess