EN
  • EN
  • DE
  • IT

NCV8675DS33G

Part No NCV8675DS33G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 350 mA Very Low Iq Low Dropout Linear Regulator with Reset and Reset Delay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 3.3V
Output Current 350mA
Operating Supply Current 45μA ~ 60μA
PSRR 70dB (100Hz)
Control Features Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package D2PAK-5
Win Source Part Number 1230798-NCV8675DS33G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8675
Introduction Date August 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV8675DS33G CAD Model

Description

ON Semiconductor NCV8675DS33G: Robust Voltage Regulator for Automotive Applications

The NCV8675DS33G is a high-performance, precision voltage regulator designed by ON Semiconductor, catering specifically to the demanding requirements of automotive applications. This device is engineered to provide a stable and reliable 3.3V output voltage, which is essential for powering sensitive electronic components within vehicles.

Built with robustness in mind, the NCV8675DS33G boasts a wide operating input voltage range, ensuring that it can handle the fluctuations commonly found in automotive power systems. The regulator is capable of delivering up to 150 mA of output current, making it suitable for a variety of low-power applications, such as microcontroller power supplies, sensor interfaces, and standby power circuits.

The NCV8675DS33G incorporates several features that enhance its performance in harsh automotive environments. It includes thermal shutdown protection, which safeguards the device from overheating, and a current limit function to prevent damage from overcurrent conditions. Additionally, the regulator's low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal.

ON Semiconductor has designed the NCV8675DS33G with a focus on reliability and compliance with automotive standards. The device is qualified according to AEC-Q100 standards, which are rigorous tests that ensure the component can withstand the extreme conditions found in automotive applications. This qualification underscores the regulator's suitability for use in safety-critical systems.

The NCV8675DS33G is available in a compact SOT-223 package, allowing for efficient use of space on printed circuit boards. Its small footprint, combined with its low quiescent current, makes it an excellent choice for power-sensitive designs where battery life is critical.

In summary, the NCV8675DS33G from ON Semiconductor is a highly reliable voltage regulator that delivers consistent performance for automotive electronics. Its robust design, compliance with automotive standards, and power efficiency make it an ideal choice for designers looking to enhance the reliability and efficiency of their automotive systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9910 $59.7300
75+ $1.6336 $122.5200
110+ $1.5826 $174.0860
155+ $1.5315 $237.3825
200+ $1.4805 $296.1000
265+ $1.3273 $351.7345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess