EN
  • EN
  • DE

NCV8702MX33TCG

Part No NCV8702MX33TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.2V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 16 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-XFDFN
Supplier Device Package 6-XDFN (1.5x1.5)
Base Product Number NCV8702
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8702MX33TCGOSDKR,NCV8702MX33TCGOSCT,ONSONSNCV8702MX33TCG,NCV8702MX33TCGOSTR,2156-NCV8702MX33TCG-OS,NCV8702MX33TCG-ND
Standard Package 3,000
Win Source Part Number 1323683-NCV8702MX33TCG
Ultra Librarian 3D Model Ultra Librarian NCV8702MX33TCG CAD Model

Description

Introducing the NCV8702MX33TCG from ON Semiconductor

The NCV8702MX33TCG is a high-performance, precision voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to cater to the stringent demands of automotive and industrial applications, where reliability and accuracy are paramount.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, suitable for powering microcontrollers and other sensitive electronic components.
  • High Accuracy: With its precision output, users can expect minimal deviation, ensuring stable operation for critical applications.
  • Low Dropout: Its low dropout voltage feature makes it an ideal choice for scenarios where the supply voltage is very close to the output voltage, maintaining efficiency and reducing power loss.
  • Current Capacity: The NCV8702MX33TCG can deliver up to 150 mA of output current, catering to a wide range of power requirements.
  • Thermal Protection: It is equipped with thermal shutdown protection, safeguarding the device and connected components from overheating and potential damage.
  • Wide Operating Temperature Range: The regulator is designed to operate over a broad temperature range, making it suitable for harsh environments.

Applications

The NCV8702MX33TCG is ideal for use in automotive systems, such as powertrain, body control modules, and infotainment systems, as well as in industrial automation, where consistent and reliable power supply is critical. Its robust design ensures performance under the rigorous conditions often encountered in these settings.

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the NCV8702MX33TCG is no exception. It is AEC-Q100 qualified, indicating that it meets the stringent requirements set for automotive-grade components. Additionally, the device comes in a compact DFN6 package, allowing for space-efficient designs without compromising on power or thermal performance.

In summary, the NCV8702MX33TCG from ON Semiconductor is a versatile, robust voltage regulator that combines precision, efficiency, and reliability. It stands as an excellent choice for designers looking to enhance the performance and stability of their automotive or industrial electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4478 $57.9120
100+ $1.1880 $118.8000
155+ $1.1508 $178.3740
210+ $1.1138 $233.8980
270+ $1.0766 $290.6820
360+ $0.9653 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess