EN
  • EN
  • DE

NCV8843DR2G

Part No NCV8843DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.27V
Maximum Output Voltage 38V
Output Current 1.5A
Frequency - Switching 340kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060134-NCV8843DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8843DR2G CAD Model

Description

ON Semiconductor NCV8843DR2G Product Description

The NCV8843DR2G is a versatile automotive-grade switching regulator integrated circuit (IC) from ON Semiconductor, designed to meet the demanding requirements of automotive power supply applications. This high-performance IC is specifically engineered to provide a reliable and efficient power conversion solution for a wide range of automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and other vehicle control modules.

Key Features

  • Adjustable Output Voltage: The NCV8843DR2G offers an adjustable output voltage feature, enabling designers to tailor the voltage to the specific needs of their application. This flexibility ensures compatibility with a wide array of automotive electronics that require different operating voltages.
  • High Efficiency: With its advanced design, the NCV8843DR2G provides high efficiency in power conversion, which is critical for reducing heat generation and improving overall system reliability in the harsh automotive environment.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the IC from overheating. This feature is particularly important in automotive applications where temperature fluctuations can be extreme and unpredictable.
  • Wide Input Voltage Range: The NCV8843DR2G can operate across a broad input voltage range, accommodating the variable electrical conditions typically found in automotive power systems.
  • Robust Design: As an automotive-grade product, the NCV8843DR2G is designed to withstand the rigors of the automotive environment, including vibration, shock, and extended temperature ranges.

Applications

The NCV8843DR2G is well-suited for various automotive applications that require stable and efficient power supply solutions. Its robustness and versatility make it an ideal choice for:

  • Power supplies for infotainment systems
  • ADAS modules
  • LED lighting control
  • Telematics and connectivity modules
  • Other electronic control units (ECUs)

ON Semiconductor's commitment to quality and performance is evident in the NCV8843DR2G, making it a reliable choice for automotive manufacturers and suppliers seeking to enhance the functionality and durability of their electronic systems. With its advanced features and automotive-grade reliability, the NCV8843DR2G stands out as a superior power management solution in the competitive automotive market.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4433 $66.1031
15+ $7.7489 $116.2335
24+ $7.5063 $180.1512
32+ $7.2638 $232.4416
42+ $7.0224 $294.9408
56+ $6.2959 $352.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess