EN
  • EN
  • DE

NDF02N60ZH

Part No NDF02N60ZH
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 2.4A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 325pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 24W (Tc)
Maximum Rds On at Id,Vgs 4.8 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1082832-NDF02N60ZH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDF02N60ZH CAD Model

Description

ON Semiconductor NDF02N60ZH Power MOSFET

The NDF02N60ZH is a high-performance N-channel Power MOSFET designed by ON Semiconductor, renowned for its excellence in power management and efficiency. This MOSFET is part of the high-speed, high-voltage Power MOS family, making it an ideal choice for a wide range of applications, including switch-mode power supplies, power conversion systems, and motor controllers.

With a drain-to-source voltage (V<sub>DS) of 600V, the NDF02N60ZH is capable of handling high voltage applications with ease. The device features a continuous drain current (I<sub>D) of 2A at 25°C, which ensures that it can support a substantial amount of current for various tasks. Additionally, the device boasts a low on-state resistance (R<sub>DS(on)) of typically 3.3Ω, which contributes to its high efficiency by minimizing power loss during operation.

The NDF02N60ZH is designed with ON Semiconductor's proprietary technology that offers fast switching performance, which is crucial for reducing switching losses and improving the overall efficiency of the system. This feature, along with its robust design, ensures that the MOSFET operates reliably even under harsh conditions, making it suitable for industrial and commercial applications that demand high reliability and performance.

For thermal management, the NDF02N60ZH is housed in a TO-220F package, which provides excellent heat dissipation characteristics. This package is widely used in the industry and is known for its ability to handle high thermal loads, thus ensuring the MOSFET remains within safe operating temperatures.

Moreover, the NDF02N60ZH incorporates several protection features, such as a built-in avalanche ruggedness and a maximum junction temperature of 150°C, which safeguards the device against over-voltage, over-current, and over-temperature conditions. These features contribute to the longevity and durability of the MOSFET, making it a reliable choice for designers and engineers.

In summary, the ON Semiconductor NDF02N60ZH Power MOSFET is a highly efficient, robust, and reliable component suitable for a broad spectrum of high-voltage and high-speed switching applications. Its advanced features and protective mechanisms ensure optimal performance and a long operational life.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess