EN
  • EN
  • DE

NDS7002A-F169

Part No NDS7002A-F169
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH SOT23  /  N-Channel 60 V 280mA (Tc) 300mW (Tc) Surface Mount SOT-23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 280mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 2Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 50 pF @ 25 V
Power Dissipation (Max) 300mW (Tc)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 488-NDS7002A-F169TR
Standard Package 3,000
Win Source Part Number 1081915-NDS7002A-F169
Ultra Librarian 3D Model Ultra Librarian NDS7002A-F169 CAD Model

Description

ON Semiconductor NDS7002A-F169: A High-Performance MOSFET

The NDS7002A-F169 is a cutting-edge MOSFET device from ON Semiconductor, designed to meet the rigorous demands of modern electronic circuits. This product is part of ON Semiconductor's extensive portfolio of semiconductor components that are renowned for their reliability and performance.

Key Features

  • Low On-Resistance: The NDS7002A-F169 boasts an extremely low on-resistance, which results in minimal power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching applications, making it an excellent choice for power management and conversion systems.
  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 60V, it is suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Advanced Technology: Manufactured with ON Semiconductor's advanced technology, the NDS7002A-F169 ensures high performance and durability.

Applications

The versatility of the NDS7002A-F169 makes it ideal for numerous applications, including:

  • Power supply switches
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Load switch applications

Package and Environmental Compliance

The NDS7002A-F169 is offered in a compact SOT-23 package, which is not only space-saving but also allows for efficient thermal management. Furthermore, ON Semiconductor is committed to environmental sustainability. The NDS7002A-F169 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

For designers and engineers looking for a reliable and efficient MOSFET solution, the NDS7002A-F169 from ON Semiconductor is a top-tier choice that combines performance, efficiency, and environmental friendliness in one package.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess