EN
  • EN
  • DE

NDUL03N150CG

Part No NDUL03N150CG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 2.5A TO3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1500 V
Current - Continuous Drain (Id) @ 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 10.5Ohm @ 1.25A, 10V
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 650 pF @ 30 V
Power Dissipation (Max) 3W (Ta), 50W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-3P(L)
Package / Case TO-3PL
Base Product Number NDUL03
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 853029-NDUL03N150CG
Ultra Librarian 3D Model Ultra Librarian NDUL03N150CG CAD Model

Description

ON Semiconductor NDUL03N150CG Power MOSFET

The ON Semiconductor NDUL03N150CG is a high-performance Power MOSFET designed to meet the rigorous demands of today's advanced electronic devices. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient semiconductors, offering an optimal balance between low on-resistance and high switching performance. It is particularly suited for applications that require high efficiency and power density.

The NDUL03N150CG is a N-channel MOSFET that features a drain-to-source voltage (V<sub>DS) of 1500V, which provides robust operation even under high voltage conditions. This makes it an excellent choice for high-voltage applications such as power supplies, lighting, and industrial equipment. The device also boasts a continuous drain current (I<sub>D) of up to 3A, ensuring it can handle significant power without overheating.

With a low gate charge (Q<sub>g) and reduced capacitance, this MOSFET is optimized for fast switching applications, which is crucial for reducing switching losses and improving efficiency in power conversion systems. The NDUL03N150CG also features a low threshold voltage (V<sub>th), making it easier to drive and control with a wide range of gate drive circuits.

ON Semiconductor has engineered the NDUL03N150CG with ruggedness in mind. It comes in a TO-220 package, which is known for its durability and excellent thermal performance. The package is designed to facilitate easy mounting on a printed circuit board (PCB) and is compatible with standard soldering processes, making it a versatile option for various electronic assemblies.

For safety and reliability, the NDUL03N150CG includes an integrated avalanche ruggedness feature, which helps it withstand repetitive and unpredictable voltage spikes that can occur in harsh electrical environments. This ensures long-term stability and performance, even under stressful conditions.

In summary, the ON Semiconductor NDUL03N150CG Power MOSFET is a robust, efficient, and reliable component suitable for a wide range of high-voltage applications. Its combination of high voltage capability, fast switching speed, and thermal efficiency make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2605 $51.9915
48+ $2.1146 $101.5008
74+ $2.0417 $151.0858
106+ $1.8959 $200.9654
138+ $1.8230 $251.5740
172+ $1.7500 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess