EN
  • EN
  • DE
  • IT

NFVA22512NP2T

Part No NFVA22512NP2T
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description INTELLIGENT POWER MODULE (IPM), / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 25 A 34-PowerDIP Module (0.997", 39.26mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series Automotive SPM®
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 25 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 34-PowerDIP Module (0.997", 39.26mm)
Base Product Number NFVA22512
Standard Package 24
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337839-NFVA22512NP2T
Ultra Librarian 3D Model Ultra Librarian NFVA22512NP2T CAD Model

Description

ON Semiconductor NFVA22512NP2T Overview

The ON Semiconductor NFVA22512NP2T is a high-performance, automotive-grade N-channel Power MOSFET designed to meet the rigorous demands of modern automotive applications. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, offering a combination of low on-resistance and high switching speed, making it an ideal choice for power management tasks in vehicles.

Key Features

  • Low On-Resistance: The NFVA22512NP2T boasts an extremely low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High Current Capability: With the ability to handle high currents, this MOSFET is suitable for demanding applications that require robust current handling.
  • High Switching Speed: The fast switching capabilities of the NFVA22512NP2T enable efficient operation at high frequencies, contributing to improved performance in power conversion systems.
  • Thermal Management: Designed with an optimal thermal footprint, the device ensures reliable performance even under high temperature conditions prevalent in automotive environments.
  • Automotive Grade: As an AEC-Q101 qualified component, the NFVA22512NP2T meets the stringent quality standards required for automotive applications, ensuring reliability and longevity.
  • Package: Housed in a compact and robust package, the NFVA22512NP2T is designed for space-constrained applications, providing a high power density solution.

Applications

The ON Semiconductor NFVA22512NP2T is suitable for a wide range of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • DC/DC converters
  • Motor drives
  • LED lighting systems

Quality and Reliability

ON Semiconductor is committed to the highest quality standards and the NFVA22512NP2T is no exception. It is manufactured with state-of-the-art processes to ensure high reliability and performance consistency. This product is rigorously tested and qualified for automotive use, providing designers with confidence in its durability and longevity in harsh automotive environments.

In summary, the NFVA22512NP2T from ON Semiconductor is a robust and efficient solution for automotive power management applications, offering low on-resistance, high switching speeds, and compliance with automotive quality standards.

You May Also Be Interested in

Powerex Inc.
MOD IPM L1 100A 600V / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us
Powerex Inc.
MOD IPM 600V 20A SUPRMINIDIP / Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $93.6120
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
STMicroelectronics
SLLIMM-NANO SMALL LOW-LOSS INTEL
Lowest to $12.2581
ON Semiconductor
SPM3V 1200V V2 20A / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $78.6793
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
STMicroelectronics
HIGH EFFICIENCY, HIGH-SIDE SWITC
Lowest to $7.3767
STMicroelectronics
SLLIMM 2ND SERIES IPM, 3-PHASE I
Lowest to $11.1429

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess