EN
  • EN
  • DE

NGB18N40CLBT4

Part No NGB18N40CLBT4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 430V 18A 115W D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 430V
Maximum Current Collector 18A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 4V, 15A
Maximum Power Dissipation 115W
Input Type Logic
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1082963-NGB18N40CLBT4
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian NGB18N40CLBT4 CAD Model

Description

ON Semiconductor NGB18N40CLBT4 IGBT

The NGB18N40CLBT4 from ON Semiconductor is an Insulated Gate Bipolar Transistor (IGBT) designed for a wide variety of applications, including motor control, power supply, and inverter systems. This IGBT combines the best features of both Metal-Oxide-Semiconductor Field-Effect Transistors (MOSFETs) and bipolar transistors, offering high input impedance and fast switching times with low saturation voltage and high efficiency.

Key Features

  • High Current Capability: The NGB18N40CLBT4 is capable of handling continuous collector currents up to 18A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically 1.8V, this IGBT ensures efficient operation and reduced power losses in your circuit.
  • Fast Switching Speed: The device offers fast switching characteristics, which is crucial for reducing switching losses and improving the overall efficiency of power electronic systems.
  • High Operating Temperature: The IGBT can operate at junction temperatures up to 150°C, providing reliable performance even under harsh conditions.
  • Co-Packaged with Free Wheeling Diode: This IGBT comes with an integrated fast recovery diode, which is essential for protecting the device against reverse voltage transients and enabling efficient energy recirculation in inductive loads.

Applications

The NGB18N40CLBT4 is versatile and can be used in a variety of applications, such as:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Switched Mode Power Supplies (SMPS)
  • Inductive heating and welding equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NGB18N40CLBT4 is no exception, as it is designed and manufactured to meet the stringent requirements of industrial and consumer applications. With its robust design and tested performance, this IGBT is an excellent choice for designers looking for a reliable component for their power management solutions.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess