EN
  • EN
  • DE

NGTB25N120FLWG

Part No NGTB25N120FLWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 25A TO247-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 1200 V 50 A 192 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTB25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NGTB25N120FLWG-ND, NGTB25N120FLWGOS
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887233-NGTB25N120FLWG
Ultra Librarian 3D Model Ultra Librarian NGTB25N120FLWG CAD Model

Description

The NGTB25N120FLWG is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is designed for a wide range of power applications, offering a perfect blend of fast switching, low on-state voltage, and high thermal performance. It is well-suited for applications that require efficient and fast switching, such as motor drives, uninterruptible power supplies (UPS), solar inverters, and other power conversion systems.

Key Features

  • High Current Capability: The NGTB25N120FLWG is capable of handling continuous collector currents up to 25A, making it suitable for high-power applications.
  • Low On-State Voltage: This IGBT has a low V<sub>CE(sat) of typically 2.05V, which contributes to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: With a typical fall time of 80ns and rise time of 15ns, this device ensures fast switching, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • High Temperature Operation: The NGTB25N120FLWG can operate at junction temperatures up to 175°C, providing a reliable performance even under high thermal stress.
  • Co-Packaged Free Wheeling Diode: This IGBT comes with an integrated fast recovery diode, which simplifies the design and enhances the efficiency of the freewheeling circuit.

Applications

The versatility of the NGTB25N120FLWG IGBT allows it to be used in a variety of applications, including:

  • AC and DC Motor Drives
  • Renewable Energy Inverters (Solar, Wind)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Induction Heating Systems

Technical Specifications

Some of the key technical specifications of the NGTB25N120FLWG include:

  • Collector-Emitter Voltage (V<sub>CE): 1200V
  • Continuous Collector Current (I<sub>C): 25A
  • Gate-Emitter Threshold Voltage (V<sub>GE(th)): 4.0V to 6.0V
  • Power Dissipation (P<sub>D): 208W

With its robust design and high-performance characteristics, the NGTB25N120FLWG from ON Semiconductor stands out as a reliable choice for designers focusing on efficiency and power density in their electronic power conversion systems.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess