EN
  • EN
  • DE

NGTB40N60L2WG

Part No NGTB40N60L2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 600V 80A TO247  /  IGBT Trench Field Stop 600 V 80 A 417 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.61V @ 15V, 40A
Power - Max 417 W
Switching Energy 1.17mJ (on), 280µJ (off)
Input Type Standard
Gate Charge 228 nC
Td (on/off) @ 25°C 98ns/213ns
Test Condition 400V, 40A, 10Ohm, 15V
Reverse Recovery Time (trr) 73 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NGTB40N60L2WGOS,2156-NGTB40N60L2WG-OS,ONSONSNGTB40N60L2WG,2832-NGTB40N60L2WG-488,2832-NGTB40N60L2WG
Standard Package 30
Win Source Part Number 1082082-NGTB40N60L2WG
Ultra Librarian 3D Model Ultra Librarian NGTB40N60L2WG CAD Model

Description

Introducing the NGTB40N60L2WG IGBT from ON Semiconductor

The NGTB40N60L2WG is a state-of-the-art insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This IGBT is engineered to provide high-efficiency and fast-switching capabilities in a wide range of applications, including motor drives, power inverters, and power management systems.

Featuring a robust and durable design, the NGTB40N60L2WG offers an optimal balance between conduction and switching losses, making it a perfect choice for high-performance power conversion systems. The device is characterized by a collector-emitter voltage (V<sub>CE) of 600V and a continuous collector current (I<sub>C) rating of 40A at 25°C, ensuring reliable operation even under demanding conditions.

Key Features:

  • High Efficiency: With a low on-state voltage drop and minimized tail current, the NGTB40N60L2WG provides excellent thermal performance and efficiency.
  • Fast Switching: The device's fast-switching capability enhances performance in high-frequency applications, reducing energy losses and improving overall system efficiency.
  • Co-Packaged Free Wheeling Diode: The inclusion of a soft recovery anti-parallel diode offers improved switching performance and reduced electromagnetic interference (EMI).
  • Robustness: The IGBT's rugged design ensures stability and long-term reliability, even in harsh operating conditions.
  • Enhanced Thermal Characteristics: With an improved maximum junction temperature of 175°C, the NGTB40N60L2WG can handle higher thermal and power densities.

Applications:

The NGTB40N60L2WG is versatile and can be used in various high-power applications, such as:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Solar inverters
  • Induction heating
  • Welding equipment

ON Semiconductor's commitment to quality ensures that the NGTB40N60L2WG IGBT delivers consistent performance and meets the stringent requirements of modern power electronic systems. With its advanced features and reliable operation, this IGBT is an excellent choice for designers looking to enhance the efficiency and robustness of their power management solutions.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7890 $60.6240
38+ $3.1090 $118.1420
58+ $3.0118 $174.6844
80+ $2.9147 $233.1760
103+ $2.8175 $290.2025
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,742 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess