EN
  • EN
  • DE

NGTB45N60S2WG

Part No NGTB45N60S2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 45A 600V TO-247 / IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Base Product Number NGTB45
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648473-NGTB45N60S2WG
Ultra Librarian 3D Model Ultra Librarian NGTB45N60S2WG CAD Model

Description

ON Semiconductor NGTB45N60S2WG IGBT

The NGTB45N60S2WG is a high-performance insulated-gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is tailored for a diverse array of power applications, providing a harmonious blend of low on-state voltage drop and high-speed switching characteristics.

The device boasts a robust and durable design, featuring a collector-emitter voltage (Vce) of 600V and a continuous collector current (Ic) of 45A at 25°C. These specifications ensure that the NGTB45N60S2WG can handle significant power levels while maintaining stable operation. The IGBT is optimized for high-efficiency energy conversion in applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and industrial automation systems.

The NGTB45N60S2WG implements ON Semiconductor's proprietary Field Stop II Trench technology, which contributes to its exceptional performance. This technology minimizes conduction losses and enhances switching speed, thus improving the overall efficiency of the systems in which it is utilized. Moreover, the device features a low gate charge (Qg) and low total gate charge (Qg(tot)), reducing the power required to drive the IGBT and simplifying the design of the gate drive circuitry.

With a maximum operating junction temperature of 175°C, the NGTB45N60S2WG can withstand challenging thermal environments, ensuring reliability and longevity in demanding conditions. Additionally, the IGBT comes in a TO-247 package, which provides excellent thermal performance and is compatible with conventional mounting techniques.

ON Semiconductor has equipped the NGTB45N60S2WG with a co-packaged fast recovery diode, which further enhances the device's efficiency by reducing recovery losses during high-speed switching operations. This feature makes it an excellent choice for applications requiring high-frequency operation.

In summary, the NGTB45N60S2WG from ON Semiconductor represents a state-of-the-art IGBT solution that offers a compelling combination of power handling, efficiency, and thermal performance, making it a valuable component for modern power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0932 $52.5844
40+ $2.5380 $101.5200
62+ $2.4587 $152.4394
85+ $2.3794 $202.2490
109+ $2.3001 $250.7109
146+ $2.0622 $301.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess