EN
  • EN
  • DE

NGTB50N60FWG

Part No NGTB50N60FWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 100A 223W TO247 / IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Base Product Number NGTB50
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 929130-NGTB50N60FWG
Ultra Librarian 3D Model Ultra Librarian NGTB50N60FWG CAD Model

Description

The ON Semiconductor NGTB50N60FWG is a high-performance insulated gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The NGTB50N60FWG is an ideal choice for applications requiring high efficiency and fast switching.

Key Features

  • Current Handling: Capable of handling continuous currents up to 50A, making it suitable for high-power applications.
  • Voltage Rating: With a collector-emitter voltage (Vce) rating of 600V, it can be used in systems with high voltage requirements.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (Vce(sat)) to minimize power losses during operation, enhancing overall efficiency.
  • Co-Packaged Free Wheeling Diode: Comes with a co-packaged free wheeling diode which provides additional protection against reverse voltage transients.
  • High-Speed Switching: Offers fast switching speeds, which is beneficial for reducing switching losses and improving performance in high-frequency applications.
  • Robustness: Exhibits a rugged transient performance for reliable operation under harsh conditions.

Applications

The NGTB50N60FWG is suitable for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • Induction Heating
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vce) 600V
Continuous Collector Current (Ic) 50A
Pulsed Collector Current (Icm) 100A
Gate-Emitter Threshold Voltage (Vge(th)) 5.0V
Power Dissipation (Pd) 357W
Operating Junction Temperature (Tj) -55°C to +150°C

In conclusion, the ON Semiconductor NGTB50N60FWG IGBT is a robust and efficient solution for designers looking to optimize their power management systems. It offers a blend of performance and reliability that can meet the demands of a wide array of power-intensive applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9149 $59.5745
9+ $11.1462 $100.3158
14+ $10.7619 $150.6666
21+ $9.9932 $209.8572
27+ $9.6088 $259.4376
33+ $9.2245 $304.4085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess