EN
  • EN
  • DE

NGTB60N65FL2WG

Part No NGTB60N65FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT FIELD STOP 650V 100A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Field Stop 650 V 100 A 595 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTB60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887247-NGTB60N65FL2WG
Ultra Librarian 3D Model Ultra Librarian NGTB60N65FL2WG CAD Model

Description

The NGTB60N65FL2WG is a high-performance insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, designed for a wide array of power applications that demand high efficiency and fast switching. This IGBT utilizes ON Semiconductor's proprietary trench gate field-stop technology, providing an optimal solution for enhanced power efficiency and thermal performance.

Key Features

  • High Current Capability: With a continuous collector current (I<sub>C) rating of 60A and a pulsed collector current (I<sub>CM) of 120A, this IGBT is capable of handling high current demands.
  • Low On-State Voltage: The device features a low on-state voltage drop (V<sub>CE(on)) of typically 1.85V, minimizing conduction losses and improving overall efficiency.
  • High Input Impedance: The high input impedance ensures that the gate control is simplified, enabling easy drive and efficient signal processing.
  • Fast Switching Speed: The NGTB60N65FL2WG boasts a fast switching speed, which is crucial for reducing switching losses, especially in high-frequency operations.
  • Robust Thermal Characteristics: The device's maximum junction temperature (T<sub>J) of 175°C allows for reliable operation even under high-temperature conditions.
  • Co-Packaged Diode: Integrated with a soft recovery diode, this IGBT ensures reduced electromagnetic interference (EMI) and improved efficiency in diode recovery.

Applications

The NGTB60N65FL2WG is ideal for a variety of applications, including:

  • Uninterruptible power supplies (UPS)
  • Solar inverters
  • Induction heating
  • Motor drives
  • Power factor correction (PFC) circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NGTB60N65FL2WG IGBT is no exception, as it is built to meet rigorous industry standards. Its robust design ensures long-term reliability and performance in even the most demanding applications.

Summary

The NGTB60N65FL2WG from ON Semiconductor is an advanced IGBT that offers a combination of high current capability, low on-state voltage, fast switching, and excellent thermal properties. It is an excellent choice for designers looking to optimize their power systems for efficiency and reliability.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7736 $61.4152
17+ $7.1989 $122.3813
25+ $6.9740 $174.3500
35+ $6.7491 $236.2185
45+ $6.5241 $293.5845
60+ $5.8492 $350.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess