EN
  • EN
  • DE

NID9N05CLT4G

Part No NID9N05CLT4G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH CLAMP 9A 52V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 52V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 9A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Fault Protection Over Voltage
Temperature Range - Operating -55°C to 175°C (TJ)
Case / Package DPAK-3
Win Source Part Number 120846-NID9N05CLT4G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian NID9N05CLT4G CAD Model

Description

The ON Semiconductor NID9N05CLT4G is a cutting-edge MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-efficiency power management tasks. This component is a testament to ON Semiconductor's commitment to providing energy-efficient, robust, and reliable solutions for a wide array of electronic applications.

Key Features

  • Low RDS(on): The device boasts a low on-resistance, which translates to reduced conduction losses, making it ideal for power-intensive applications.
  • High Current Capability: With an impressive continuous drain current rating, the NID9N05CLT4G can handle high current loads, making it suitable for demanding environments.
  • Logic Level Gate Drive: This feature allows the MOSFET to be driven at logic level voltages, simplifying the design of control circuits and broadening its compatibility with various microcontrollers and logic devices.
  • Thermal Performance: Engineered for optimal thermal performance, the device can operate effectively under high-temperature conditions, ensuring reliability and longevity.

Applications

The NID9N05CLT4G is versatile and can be used in a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Switching Regulators

Product Specifications

Some of the key specifications of the NID9N05CLT4G include:

  • Voltage - Rated: The MOSFET can handle significant voltage levels, suitable for various electronic circuits.
  • Package / Case: The device comes in a robust package that ensures durability and ease of mounting on PCBs.
  • Environmental: It is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the NID9N05CLT4G is no exception. It undergoes thorough testing to ensure it meets the highest standards for performance and reliability. Whether you're developing a new power management system or upgrading an existing one, the NID9N05CLT4G from ON Semiconductor is an excellent choice for your MOSFET needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,057 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess