EN
  • EN
  • DE

NJD2873T4

Part No NJD2873T4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PWR NPN 2A 50V BIPO DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 50mA, 1A
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 500mA, 2V
Power - Max 15 W
Frequency - Transition 65MHz
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NJD2873
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 648489-NJD2873T4
Ultra Librarian 3D Model Ultra Librarian NJD2873T4 CAD Model

Description

The NJD2873T4 is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is specifically engineered to deliver efficient power management and conversion in a wide array of electronic applications.

Key Features:

  • High Current Capacity: The NJD2873T4 is capable of handling continuous drain currents up to 10 A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 0.033 ohms, this MOSFET ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: Designed for fast switching applications, this device offers rapid transition performance, which is crucial for power conversion efficiency.
  • Gate Charge: It features a low gate charge, which reduces the energy required to turn the transistor on and off, thus enhancing its overall efficiency.
  • Voltage Rating: The device can handle drain-source voltages up to 30 V, providing a good margin for a variety of electronic circuits.
  • Temperature Performance: It operates within a junction temperature range of -55°C to 150°C, ensuring reliability across a wide temperature spectrum.

Applications:

The NJD2873T4 is versatile and can be used in numerous applications such as:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • LED lighting solutions

Package and Quality:

Encased in a DPAK (TO-252) package, the NJD2873T4 is designed with a compact footprint for space-sensitive applications. ON Semiconductor adheres to strict quality standards, ensuring that each MOSFET meets the high reliability and performance requirements of industrial and automotive industries.

Environmental Compliance:

The NJD2873T4 is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's commitment to environmental sustainability and reducing hazardous substances in electronic components.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3025 $58.9875
410+ $0.2831 $116.0710
635+ $0.2733 $173.5455
915+ $0.2538 $232.2270
1,185+ $0.2441 $289.2585
1,480+ $0.2342 $346.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,689 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess