EN
  • EN
  • DE

NJE13007R

Part No NJE13007R
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 253095-NJE13007R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJE13007R CAD Model

Description

The NJE13007R is a robust NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This high-voltage transistor is engineered to deliver superior switching performance and reliability for a wide range of applications, including power supplies, lighting, and motor control systems.

Key Features

  • Voltage and Current Ratings: The NJE13007R boasts a collector-emitter voltage (VCEO) of 400V, collector-base voltage (VCBO) of 700V, and a continuous collector current (IC) of 8A, making it suitable for high-voltage applications.
  • High Switching Speed: With a fast switching response, this transistor is ideal for circuits that require quick transitions between on and off states.
  • Power Dissipation: It has an impressive power dissipation of 80W, ensuring that the device can handle significant energy without overheating.
  • High Reliability: ON Semiconductor's commitment to quality means the NJE13007R is built to offer reliable performance over its lifetime, even in demanding conditions.

Applications

  • Switch mode power supplies (SMPS)
  • Lighting circuits, including fluorescent lighting
  • Motor controllers
  • High-speed switching applications

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 400V
Collector-Base Voltage (VCBO) 700V
Collector Current (IC) 8A
Power Dissipation (PD) 80W

The NJE13007R is encapsulated in a TO-220 package, which facilitates heat dissipation and allows for easier mounting on heat sinks. Its high-performance characteristics make it a go-to choice for designers seeking an efficient and reliable NPN transistor for their high-voltage applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess