EN
  • EN
  • DE

NJL1302D

Part No NJL1302D
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 260V 15A TO264
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 260 V
Vce Saturation (Max) @ Ib, Ic 3V @ 1A, 10A
Current - Collector Cutoff (Max) 50µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 75 @ 5A, 5V
Power - Max 200 W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-5
Supplier Device Package TO-264
Base Product Number NJL1302
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 648509-NJL1302D
Ultra Librarian 3D Model Ultra Librarian NJL1302D CAD Model

Description

ON Semiconductor NJL1302D - High-Performance Bipolar Transistor

The NJL1302D from ON Semiconductor is a high-voltage, high-current complementary bipolar transistor designed for audio power amplification and high-speed switching applications. This advanced and durable transistor is part of ON Semiconductor's renowned lineup of semiconductor products, known for their reliability and efficiency.

Key Features:

  • High Collector-Emitter Breakdown Voltage: The NJL1302D boasts a collector-emitter breakdown voltage (VCEO) that ensures stable operation in high-voltage circuits, making it an ideal choice for audio amplifiers and power supplies.
  • High Current Handling: With its ability to handle high currents, the NJL1302D is well-suited for applications requiring robust power handling capabilities.
  • Complementary Pair: This transistor is designed to work in tandem with its complementary PNP counterpart, providing a balanced solution for push-pull configurations in amplifiers, which results in improved sound quality and efficiency.
  • Low Saturation Voltage: The low saturation voltage of the NJL1302D minimizes power loss and heat generation, enhancing the overall efficiency of the device and making it suitable for high-power applications.
  • High Transition Frequency: The high transition frequency (fT) of the NJL1302D allows for excellent performance in high-speed switching applications, ensuring minimal signal delay and high frequency response.

Applications:

  • Audio Power Amplifiers
  • High-Fidelity Sound Systems
  • High-Speed Switching Circuits
  • Power Supply Regulators
  • Motor Control Systems

The NJL1302D is housed in a TO-3PL package, which provides a robust and reliable casing for the device, ensuring it can withstand the rigors of demanding applications. The package also facilitates efficient heat dissipation, a critical factor in maintaining performance and longevity in power electronics.

ON Semiconductor's commitment to quality means that the NJL1302D is manufactured to the highest standards, with rigorous testing to ensure consistent performance. Whether you're designing a high-end audio system or a power-hungry industrial application, the NJL1302D offers a solution that combines power, precision, and reliability.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess