The BUK7277-55A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is tailored for automotive and industrial applications, where efficiency and reliability are of utmost importance. The BUK7277-55A is a testament to NXP's commitment to providing advanced energy-efficient solutions to the power management market.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, the BUK7277-55A ensures minimal power loss and is suitable for high-frequency power conversion systems.
- High Thermal Performance: The product is designed to handle high levels of thermal stress, ensuring reliability and longevity even under demanding temperature conditions.
- Robust Package: Enclosed in a TO-220AB package, the BUK7277-55A is designed for rugged environments and is capable of withstanding mechanical stresses.
- Automotive Qualified: This component meets the stringent requirements of the automotive industry, making it ideal for use in vehicle power management systems.
Applications
The BUK7277-55A is versatile and can be used in a variety of applications, including but not limited to:
- DC/DC converters and high-efficiency switching regulators
- Motor drives and controllers for automotive applications
- Power management systems
- Load switches
- Protection circuits
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
55 V
Continuous drain current (I<sub>D)
75 A
Power dissipation (P<sub>tot)
210 W
Operating temperature range
-55°C to +175°C
For designers and engineers looking for a robust, high-performance power MOSFET, the BUK7277-55A from NXP is an excellent choice that combines efficiency, speed, and reliability in a single component.