EN
  • EN
  • DE

NJVMJD31CG

Part No NJVMJD31CG
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 100V 3A DPAK  /  Bipolar (BJT) Transistor NPN 100 V 3 A 3MHz 1.56 W Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 3A, 4V
Power - Max 1.56 W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NJVMJD31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NJVMJD31CG-ND,NJVMJD31CGOS
Standard Package 75
Win Source Part Number 1216339-NJVMJD31CG
Ultra Librarian 3D Model Ultra Librarian NJVMJD31CG CAD Model

Description

The NJVMJD31CG from ON Semiconductor is a high-performance, complementary NPN-PNP bipolar transistor pair designed for use in a wide range of electronic applications. This product is part of ON Semiconductor's MJD series, which is renowned for its efficiency and reliability.

Key Features

  • Transistor Type: The NJVMJD31CG features a complementary pair of bipolar junction transistors (BJTs), which includes one NPN and one PNP transistor. This combination allows for push-pull amplifier configurations, providing both high current gain and high voltage operation capabilities.
  • Voltage & Current Ratings: The device can handle collector-emitter voltages up to 100V, and collector current up to 3A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 20W, the NJVMJD31CG can manage a significant amount of energy without overheating, ensuring stable performance across various conditions.
  • Package: The device comes in a DPAK (TO-252) package, which is designed for surface mount technology (SMT). The compact form factor makes it ideal for space-constrained applications.
  • Thermal Performance: The NJVMJD31CG has a thermal resistance junction-to-case of 3.75 °C/W, which contributes to its excellent thermal management and stability during operation.

Applications

The ON Semiconductor NJVMJD31CG is versatile and can be used in various applications, including:

  • Power regulators
  • Power amplifiers
  • Switching circuits
  • Motor control circuits
  • Audio amplifiers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NJVMJD31CG is no exception. It is designed to meet rigorous industry standards, ensuring high reliability and performance under a wide range of environmental conditions. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

In summary, the NJVMJD31CG is a robust, efficient, and reliable transistor pair that offers designers flexibility and high performance in various electronic circuits. Its thermal efficiency, combined with its complementary NPN-PNP configuration, makes it a valuable component for any application requiring a medium power handling capability.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess