EN
  • EN
  • DE

MRF8P9300HSR5

Part No MRF8P9300HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 70V 960MHZ NI-1230HS / RF Mosfet 28 V 2.4 A 960MHz 19.4dB 100W NI-1230S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Discontinued
Technology LDMOS
Configuration Dual
Frequency 960MHz
Gain 19.4dB
Voltage - Test 28 V
Current - Test 2.4 A
Power - Output 100W
Voltage - Rated 70 V
Mounting Type Chassis Mount
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number MRF8
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 885927-MRF8P9300HSR5
Ultra Librarian 3D Model Ultra Librarian MRF8P9300HSR5 CAD Model

Description

The MRF8P9300HSR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered to deliver outstanding output power and efficiency for a variety of high-frequency applications. With its advanced technology, the MRF8P9300HSR5 is an ideal choice for professional RF amplification tasks in commercial, aerospace, and military systems.

Key Features

  • Frequency Range: The MRF8P9300HSR5 operates at a frequency range of 915 MHz, making it suitable for ISM (Industrial, Scientific, and Medical) band applications and RF energy uses.
  • High Output Power: It is capable of delivering a high output power of 300 W CW, ensuring strong signal transmission for various high-power applications.
  • High Efficiency: With an efficiency of up to 70%, this transistor provides a reliable performance while minimizing energy loss, making it an energy-efficient solution for RF systems.
  • Integrated ESD Protection: The device comes with integrated ESD protection, enhancing its robustness and reliability in demanding environments.
  • Thermally Enhanced Package: The MRF8P9300HSR5 is housed in a thermally enhanced, RoHS compliant, over-molded plastic package that ensures excellent thermal stability and longevity.

Applications

The MRF8P9300HSR5 is versatile and can be used in a range of applications, including:

  • Commercial and Consumer RF Power Amplifiers
  • ISM Band RF Energy Sources
  • Aerospace and Defense Systems
  • Industrial Heating and Welding Equipment
  • Medical Diagnostics and Treatment Devices

Technical Specifications

Parameter Value Frequency 915 MHz Output Power 300 W CW Efficiency Up to 70% Integrated ESD Protection Yes Package Over-molded Plastic

For those looking for a high-power, efficient, and reliable RF power transistor, the MRF8P9300HSR5 from NXP Semiconductors is a superb option that meets a broad spectrum of RF amplification needs.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess