EN
  • EN
  • DE

NLAS3257CMX3TCG

Part No NLAS3257CMX3TCG
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Description Mux / Demux Analog Switch Low Voltage SPDT Mux / Demux Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1184030-NLAS3257CMX3TCG
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLAS3257CMX3TCG CAD Model

Description

ON Semiconductor NLAS3257CMX3TCG Overview

The NLAS3257CMX3TCG is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) analog switch from ON Semiconductor, designed to deliver efficient and reliable performance for a wide range of applications. This component is a part of ON Semiconductor's portfolio of switch and multiplexer devices, which are known for their robustness and versatility.

Key Features

  • Low Voltage Operation: The device operates at a low voltage range, making it suitable for battery-powered and portable devices, where power conservation is critical.
  • High Bandwidth: With a bandwidth of 300 MHz, the NLAS3257CMX3TCG is capable of handling high-speed signals without significant attenuation, making it ideal for audio, video, and data applications.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 5 ohms at 4.5 V VCC, which minimizes signal distortion and power loss.
  • ESD Protection: It includes built-in ESD protection circuitry, safeguarding the device from electrostatic discharges and enhancing its durability and reliability in harsh environments.
  • Single Supply Operation: The ability to operate from a single power supply (from 1.65V to 4.5V) simplifies the power design for systems and reduces the overall component count.

Applications

The NLAS3257CMX3TCG is suitable for a variety of applications, such as:

  • Signal routing in audio and video equipment
  • Data switching in communication devices
  • Power routing in battery management systems
  • Control signal switching in industrial equipment

Package and Quality

The NLAS3257CMX3TCG comes in a compact, lead-free, RoHS-compliant, micro-8 package, which is designed to occupy minimal space on a PCB while offering excellent thermal performance. ON Semiconductor's commitment to quality ensures that the NLAS3257CMX3TCG meets stringent industry standards for reliability and performance.

In summary, the NLAS3257CMX3TCG from ON Semiconductor is a versatile and efficient solution for designers looking to incorporate a high-speed, low-voltage dual SPDT analog switch into their electronic systems. Its combination of low power operation, high bandwidth, low on-resistance, and ESD protection makes it a smart choice for a multitude of modern applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess