EN
  • EN
  • DE

NLAS3799BLMNR2G

Part No NLAS3799BLMNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual DPDT Ultra-Low RON Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 2
On-State Resistance (Maximum) 400 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm (Maximum)
Operating Supply Voltage 1.65 V ~ 4.5 V
Switch Time (Ton, Toff) (Maximum) 50ns, 30ns
-3db Bandwidth 19MHz
Charge Injection 51pC
Channel Capacitance (CS(off), CD(off)) 3pF
Current - Leakage (IS(off)) (Maximum) 500nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (1.8x2.6)
Win Source Part Number 1231604-NLAS3799BLMNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NLAS3799BL
Introduction Date March 10, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian NLAS3799BLMNR2G CAD Model

Description

ON Semiconductor NLAS3799BLMNR2G Analog Switch

The NLAS3799BLMNR2G is a high-performance analog switch from ON Semiconductor, designed for multiplexing and signal gating applications in modern electronics. This device is part of the company's portfolio of switch ICs that offer a combination of low power consumption, high-speed operation, and reliability, making it an ideal choice for a wide range of applications, including portable devices, communication systems, and data acquisition equipment.

Key Features

  • Low On-Resistance: The NLAS3799BLMNR2G features a low on-resistance (RON) that typically ranges from 4.5 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Single Supply Operation: It operates with a single supply voltage ranging from 1.65V to 4.5V, which allows for compatibility with a variety of logic levels and makes it suitable for battery-operated devices.
  • Wide Bandwidth: This switch offers a wide bandwidth, which ensures that high-frequency signals can pass through with minimal distortion, preserving signal integrity.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow, which means it can handle signals in both directions through the switch, providing greater flexibility in circuit design.
  • Low Power Consumption: Designed for power-sensitive applications, the NLAS3799BLMNR2G has a low power consumption, which helps extend battery life in portable applications.
  • High-Speed Switching: The switch features high-speed switching times, with turn-on and turn-off times typically in the nanosecond range, making it suitable for applications requiring fast signal routing.

Applications

The versatility of the NLAS3799BLMNR2G allows it to be used in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Sample and hold circuits
  • Portable communication devices
  • Computer peripherals

With its compact package and high reliability, the NLAS3799BLMNR2G from ON Semiconductor is an excellent choice for designers looking to optimize their signal switching capabilities while maintaining power efficiency and performance.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9865 $59.5950
75+ $1.6299 $122.2425
110+ $1.5790 $173.6900
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3243 $350.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess