EN
  • EN
  • DE

NLAS3899BMNTWG

Part No NLAS3899BMNTWG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual DPDT Low RON, Low Capacitance Switch | IC SWITCH DUAL DPDT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Switch Circuit DPDT
On-State Resistance (Maximum) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Supply Voltage , Single (V+) 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Maximum) 40ns, 30ns
-3db Bandwidth 280MHz
Charge Injection 111pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 300nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733118-NLAS3899BMNTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS3899BMNTWG CAD Model

Description

Introducing the NLAS3899BMNTWG from ON Semiconductor

The NLAS3899BMNTWG is a high-performance analog switch designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and versatile component is engineered to deliver exceptional signal integrity and has been optimized for low-voltage operation, making it an ideal choice for a wide range of applications, including portable devices, data communication, and test and measurement equipment.

Key Features

  • Low Voltage Operation: The NLAS3899BMNTWG operates at a low voltage range, which is perfect for battery-operated devices, ensuring energy efficiency and extended battery life.
  • High Bandwidth: With a high bandwidth, this analog switch facilitates fast signal transmission, making it suitable for high-speed data applications.
  • Low On-Resistance: The device boasts a low on-resistance, which minimizes signal loss and maintains signal integrity, ensuring accurate data transmission.
  • Single Supply Operation: It supports single supply operation, simplifying the power design and reducing the overall component count in circuit designs.
  • Sub-1 ohm On-Resistance Flatness: The flatness of the on-resistance across the signal range guarantees minimal distortion, which is critical for precision applications.

Advanced Specifications

The NLAS3899BMNTWG is built using advanced technology that provides a low threshold voltage, ensuring it can be controlled by a wide range of control voltages. This makes it highly compatible with other logic families and versatile in mixed-voltage environments.

Applications

Due to its robust design and high reliability, the NLAS3899BMNTWG is suitable for:

  • Audio and video signal routing
  • Portable electronic devices
  • Data acquisition systems
  • Communication systems
  • Sample and hold circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NLAS3899BMNTWG is no exception, as it is designed to meet strict industry standards for performance and reliability. It is available in a space-saving micro-miniature package, making it an excellent choice for compact and portable designs where space is at a premium.

With the NLAS3899BMNTWG, designers can trust in a switch that not only performs with precision but also supports the creation of energy-efficient, high-speed, and reliable electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess