EN
  • EN
  • DE

NLAS4717FCT1G

Part No NLAS4717FCT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 40ns
-3db Bandwidth 40MHz
Charge Injection 9pC
Channel Capacitance(CS off, CD off) 30pF
Max Leakage Current (IS off) 1nA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-FlipChip
Win Source Part Number 096852-NLAS4717FCT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLAS4717FCT1G CAD Model

Description

ON Semiconductor NLAS4717FCT1G Product Overview

The NLAS4717FCT1G is a high-performance, low-voltage single-pole, double-throw (SPDT) analog switch from ON Semiconductor, designed to deliver efficient and reliable switching performance in a wide range of applications. This compact and versatile switch is an ideal solution for multiplexing and signal routing needs in portable consumer electronics, data acquisition systems, and other applications requiring high-speed switching with minimal power consumption.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 4.3V, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • High Bandwidth: With a bandwidth of 300 MHz, the NLAS4717FCT1G provides fast switching speeds, ensuring minimal signal distortion in high-frequency applications.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 5 ohms at 4.3V VCC, which helps to reduce power loss and improve signal integrity.
  • Single Supply Operation: The ability to operate from a single power supply simplifies circuit design and reduces component count.
  • Break-Before-Make Switching: This feature ensures that one path is disconnected before a new path is established, preventing signal cross-talk and shorting during the transition.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, enhancing its robustness and longevity in harsh environments.

Applications

The NLAS4717FCT1G's high-speed switching capability and low power consumption make it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Medical equipment

Package and Reliability

Encased in a space-saving SC−88/SC70−6/SOT−363 package, the NLAS4717FCT1G is designed for high-density PCB layouts where space is at a premium. ON Semiconductor's commitment to quality ensures that this analog switch meets stringent reliability standards, providing a dependable solution for designers and engineers.

With its blend of performance, efficiency, and compact form factor, the NLAS4717FCT1G from ON Semiconductor stands out as a top choice for designers looking to optimize their signal switching applications.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess