EN
  • EN
  • DE

NLAS5157MUTGG

Part No NLAS5157MUTGG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer ON Semiconductor
Win Source Part Number 337767-NLAS5157MUTGG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLAS5157MUTGG CAD Model

Description

The NLAS5157MUTGG from ON Semiconductor is a cutting-edge analog switch designed to deliver both high performance and reliability for a wide range of applications. This dual single-pole, double-throw (SPDT) switch is an ideal solution for signal routing in various electronic devices, including mobile phones, PDAs, and other portable instruments.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON) of typically 0.5 ohms, which ensures minimal signal distortion and power loss, making it highly efficient for passing analog signals.
  • Wide VCC Range: It operates over a broad VCC range from 1.65V to 4.3V, allowing for flexible usage in systems with varying power levels.
  • High Current Handling: With a continuous current rating of 300 mA at 3.0V, this switch can handle significant current levels, making it suitable for a variety of high-performance applications.
  • ESD Protection: The NLAS5157MUTGG is equipped with robust Electrostatic Discharge (ESD) protection, ensuring device safety against unexpected voltage spikes.
  • Sub-Miniature Package: The ultra-small μDFN package measures just 1.8mm x 1.4mm, allowing for integration into space-constrained designs without compromising performance.

Applications

The versatility of the NLAS5157MUTGG makes it suitable for a variety of applications, including:

  • Audio and Video Signal Routing
  • Power Routing
  • Data Line Switching
  • Portable Device Battery Management
  • Cellular Phones
  • PDAs and Other Handheld Devices

Technical Specifications

The NLAS5157MUTGG offers impressive technical specifications that include:

  • Break-Before-Make Switching Configuration
  • Low Power Consumption
  • High-Speed Switching Characteristics
  • Wide Operating Temperature Range: -40°C to 85°C

Overall, the NLAS5157MUTGG from ON Semiconductor is a high-quality, versatile analog switch that provides exceptional performance for a wide array of electronic applications. Its low on-resistance, high current capability, and compact form factor make it a top choice for designers seeking to optimize their signal routing with minimal power loss and space requirements.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess