EN
  • EN
  • DE

NLHV4051DR2G

Part No NLHV4051DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8:1 16SOIC  /  1 Circuit IC Switch 8:1 280Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 17MHz
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NLHV4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLHV4051DR2GOSCT,NLHV4051DR2GOSTR,2156-NLHV4051DR2G-488,NLHV4051DR2GOSDKR
Standard Package 2,500
Win Source Part Number 981124-NLHV4051DR2G
Ultra Librarian 3D Model Ultra Librarian NLHV4051DR2G CAD Model

Description

ON Semiconductor NLHV4051DR2G High-Voltage Analog Multiplexer/Demultiplexer

The ON Semiconductor NLHV4051DR2G is a highly versatile and robust analog multiplexer/demultiplexer designed for applications that require routing of high-voltage and high-speed signals. This advanced semiconductor device is an integral component for a variety of electronic systems, particularly in industrial, automation, and medical equipment where signal integrity and reliability are of utmost importance.

The NLHV4051DR2G is built to handle a wide voltage range, with an extended signal range up to 20V above the supply rails, making it an excellent choice for systems that operate under fluctuating voltage conditions. Its single 8-channel configuration allows for efficient signal management, providing users with the flexibility to direct multiple signal paths through a single device.

ON Semiconductor has engineered the NLHV4051DR2G with a focus on performance and durability. The device features low on-resistance and low charge injection, which ensures minimal signal distortion and loss, delivering high-fidelity signal routing. Furthermore, it boasts low power dissipation, which is critical for maintaining thermal efficiency and longevity in high-performance circuit designs.

The NLHV4051DR2G comes in a compact SOIC-16 package, which is ideal for space-constrained applications. This packaging also offers improved thermal characteristics and is designed for easy integration into existing PCB layouts. The device is specified for operation over the full industrial temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.

In terms of compatibility, the NLHV4051DR2G is designed to be compatible with TTL and CMOS logic, allowing for seamless integration with a wide array of digital systems. Its break-before-make switching action ensures that signals are switched cleanly and without overlap, reducing the potential for signal errors.

Overall, the ON Semiconductor NLHV4051DR2G is a high-quality and dependable choice for designers looking to manage multiple high-voltage signals within their electronic systems. Its combination of high-voltage capability, performance, and compact form factor makes it a valuable component for any application where precise signal routing is required.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess