EN
  • EN
  • DE

NLSV1T244MUTBG

Part No NLSV1T244MUTBG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 1BIT NONINV DUAL 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.9V to 4.5V
Voltage - VCCB 0.9V to 4.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features Over Voltage Protection, Power-Off Protection
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 1083158-NLSV1T244MUTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLSV1T244MUTBG CAD Model

Description

Product Overview: NLSV1T244MUTBG from ON Semiconductor

The NLSV1T244MUTBG is a versatile, high-performance single-bit dual-supply non-inverting level translator fabricated by ON Semiconductor. This device is designed to address the need for a reliable solution to interface applications that involve different voltage domains. It is particularly suitable for bi-directional voltage level translation from any voltage between 0.9V and 4.5V to any voltage between 1.65V and 5.5V, making it an ideal component for multi-voltage systems such as portable devices, computing, and consumer electronics.

With its ultra-small μDFN6 package, measuring just 1.0 x 1.45 mm, the NLSV1T244MUTBG is optimized for space-constrained applications. Despite its compact size, it offers robust performance characteristics that include a low quiescent current and broad compatibility with various logic levels. Its bidirectional interface allows for seamless communication between high and low voltage circuits without the need for a direction control signal, simplifying design and reducing component count.

Key features of the NLSV1T244MUTBG include its wide voltage translation range, high-speed operation with propagation delays typically less than 6 ns, and the ability to drive up to 4 mA of output current. This makes it capable of supporting high-speed interfaces such as SPI, I2C, or UART with minimal signal distortion. Additionally, the device is equipped with over-voltage tolerant I/O ports to 5.5V, ensuring compatibility with higher voltage logic levels and providing a safeguard against voltage spikes.

The NLSV1T244MUTBG is designed for ease of use, with a simple two-pin interface for each voltage domain. It does not require an external pull-up resistor, which further simplifies the design and reduces the bill of materials. The device also features power-down protection on all inputs and outputs, ensuring that the I/O lines are in a high-impedance state when the power is off, thereby preventing any potential damage to the translator or other components in the circuit.

In summary, the NLSV1T244MUTBG from ON Semiconductor is a high-quality, reliable solution for voltage level translation in multi-voltage systems. Its small footprint, low power consumption, and robust feature set make it an excellent choice for designers looking to bridge different logic levels seamlessly and efficiently.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess