EN
  • EN
  • DE

NLSV2T244DMR2G

Part No NLSV2T244DMR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL MICRO8  /  Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9 V ~ 4.5 V
Voltage - VCCB 0.9 V ~ 4.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Over Voltage Protection, Power-Off Protection
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NLSV2T244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLSV2T244DMR2G-ND,NLSV2T244DMR2GOSTR,2156-NLSV2T244DMR2G-OS,ONSONSNLSV2T244DMR2G,NLSV2T244DMR2GOSCT,NLSV2T244DMR2GOSDKR
Standard Package 4,000
Win Source Part Number 1082470-NLSV2T244DMR2G
Ultra Librarian 3D Model Ultra Librarian NLSV2T244DMR2G CAD Model

Description

ON Semiconductor NLSV2T244DMR2G: A Versatile Level Shifter Solution

The NLSV2T244DMR2G from ON Semiconductor is a high-performance, dual-bit, non-inverting level shifter designed to address the need for voltage level translation in multi-voltage systems. This device is ideal for applications that require the interfacing of circuits operating at different voltage levels, ranging from mobile phones to networking and computing devices.

Constructed with advanced silicon gate CMOS technology, the NLSV2T244DMR2G ensures minimal propagation delay and high noise immunity, making it suitable for high-speed operations. The level shifter operates over a broad V<sub>CC range of 1.65V to 5.5V, which allows for seamless translation between low-voltage and high-voltage domains without compromising signal integrity.

Featuring a bi-directional interface, the NLSV2T244DMR2G can transfer data from a higher voltage domain to a lower voltage domain and vice versa, thus offering flexibility in bidirectional voltage translation applications. This functionality is particularly beneficial in scenarios where communication is required between different subsystems within electronic equipment.

The device is equipped with OE (Output Enable) and DIR (Direction Control) inputs, which provide additional control over the direction of data flow and the tri-state outputs. The OE input is active-high and, when disabled, places the I/O ports in a high-impedance state, thereby preventing any potential damage from back-driving when the device is powered off or during power-up sequences.

The NLSV2T244DMR2G comes in a compact, space-saving ULLGA package with a 1.2 mm pitch, making it an excellent choice for space-constrained applications. Its small footprint also allows for greater PCB layout flexibility and denser circuit designs.

ON Semiconductor's commitment to quality and reliability is reflected in the NLSV2T244DMR2G, which has been rigorously tested to meet stringent industry standards. With its wide operating temperature range and robust design, this level shifter is engineered to perform reliably in a variety of challenging environments.

In summary, the NLSV2T244DMR2G is a versatile, high-speed level shifter that offers designers a reliable solution for voltage translation challenges in multi-voltage systems. Its ease of use, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for your next design project.

You May Also Be Interested in

ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess