EN
  • EN
  • DE

NLU1G125CMUTCG

Part No NLU1G125CMUTCG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832687-NLU1G125CMUTCG
Ultra Librarian 3D Model Ultra Librarian NLU1G125CMUTCG CAD Model

Description

Introducing the NLU1G125CMUTCG Single FET Bus Switch from ON Semiconductor

The NLU1G125CMUTCG is a high-performance, single FET bus switch designed by ON Semiconductor, a leader in energy-efficient innovations. This switch is part of ON Semiconductor's extensive range of semiconductor products that empower engineers to deliver cutting-edge electronic applications. The NLU1G125CMUTCG is tailored to provide a low on-resistance path for digital signals, ensuring minimal signal distortion and energy loss.

Key Features

  • Low On-Resistance: The NLU1G125CMUTCG features a low on-resistance, typically around 5 ohms. This low resistance is crucial for maintaining signal integrity and reducing power consumption.
  • 5V Tolerant Input: The input can tolerate up to 5V, even when the device is powered off, which enhances the flexibility of the system design and helps protect the device.
  • High-Speed Switching: With its fast switching capabilities, this bus switch is ideal for applications that require quick response times.
  • Low Power Consumption: ON Semiconductor's commitment to energy-efficient solutions is evident in the NLU1G125CMUTCG's design, which ensures low power usage without sacrificing performance.
  • Single Bit: The device operates as a single bit switch, providing precise control over individual signal lines, making it a versatile component for various applications.
  • Space-Efficient Packaging: The NLU1G125CMUTCG comes in an ultra-small µDFN package, making it an excellent choice for space-constrained applications.

Applications

The NLU1G125CMUTCG is suitable for a range of applications, including but not limited to:

  • Signal gating
  • Data isolation
  • Capacitance isolation
  • Bus switching
  • High-speed networking and telecommunications

Whether you're designing a sophisticated communication system or looking for a reliable switch for data isolation, the NLU1G125CMUTCG is engineered to meet your demands. With ON Semiconductor's reputation for quality and performance, this single FET bus switch is set to be a vital component in your electronic designs.

Conclusion

The NLU1G125CMUTCG from ON Semiconductor exemplifies the company's dedication to providing high-quality, energy-efficient components for the electronics industry. With its robust feature set and versatile applications, this single FET bus switch is a smart choice for designers looking to enhance their systems with reliable and efficient switching solutions.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess