EN
  • EN
  • DE

NLV27WZ16DFT2G

Part No NLV27WZ16DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC CLK BUFFER 1:1 SC88 / Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100, 27WZ
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number 27WZ16
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649044-NLV27WZ16DFT2G
Ultra Librarian 3D Model Ultra Librarian NLV27WZ16DFT2G CAD Model

Description

ON Semiconductor NLV27WZ16DFT2G Dual Buffer/Line Driver

The ON Semiconductor NLV27WZ16DFT2G is a high-performance dual buffer/line driver designed to provide the best solution for signal buffering and driving needs in a wide array of applications. This component is part of ON Semiconductor's extensive logic products, offering reliable performance and robust operation even in demanding conditions.

Key Features

  • Operating Voltage Range: The NLV27WZ16DFT2G operates within a voltage range of 1.65V to 5.5V, making it versatile for various logic level interfaces and compatible with low-voltage systems.
  • High Drive Capability: With its ability to drive up to ±24 mA at the output, this dual buffer/line driver can easily drive capacitive loads and ensure signal integrity over long traces and cables.
  • Schmitt Trigger Action: Inputs include a Schmitt trigger, which provides noise immunity and allows the device to handle slower input rise and fall times.
  • Low Power Consumption: Designed for efficiency, the NLV27WZ16DFT2G has a low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Overvoltage Tolerance: Inputs can tolerate voltage up to 5.5V, even when the device is powered down, providing additional protection against inadvertent voltage spikes.
  • Temperature Range: This device is operational over an extended temperature range of -55°C to +125°C, ensuring reliability in harsh environmental conditions.

Applications

The NLV27WZ16DFT2G is ideal for a variety of applications that require reliable signal buffering and driving capabilities. It is commonly used in:

  • Signal distribution and amplification
  • Line driving for point-to-point communication
  • Memory address driving
  • Clock distribution networks
  • Level translation between different logic levels
  • Portable and battery-powered electronics
  • Industrial control systems

Package and Quality

The NLV27WZ16DFT2G comes in a compact SC-88 (also known as SOT-363) package, which is optimized for minimal space usage on printed circuit boards. ON Semiconductor's commitment to quality ensures that this product meets strict industry standards for performance and reliability.

In summary, the NLV27WZ16DFT2G from ON Semiconductor is a versatile, robust, and efficient solution for applications requiring dual buffer/line driving functions. Its wide voltage range, high drive capability, and Schmitt trigger action make it an excellent choice for designers looking to enhance their system's signal integrity and operational reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess